ABLIC Inc. 3V 300MA Voltage Regulator IC S-1133B30-I8T1U

Description
IC REG LINEAR 3V 300MA SNT8A Product overview: S-1133B30-I8T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1133B30-I8T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3V 300MA SNT8A Product overview: S-1133B30-I8T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1133B30-I8T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 300MA Voltage Regulator IC
776-S-1133B30-I8T1U
3V 300MA Voltage Regulator IC 776-S-1133B30-I8T1U
IC REG LINEAR 3V 300MA SNT8A Product overview: S-1133B30-I8T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1133B30-I8T1U can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 300MA SNT8A Product overview: S-1133B30-I8T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1133B30-I8T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1133B30-I8T1U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1133B30-I8T1U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1133B30-I8T1U-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-8A

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-8A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1249083-S-1133B30-I8T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1249083-S-1133B30-I8T1U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1249083-S-1133B30-I8T1U
Win Source Part Number: 1249083-S-1133B30-I8 T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1133 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 90 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3V Package / Case: 8-SMD, Flat Lead Supplier Device Package: SNT-8A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 65dB (1kHz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1133 Voltage Dropout (Max): 0.19V @ 100mA

Win Source Part Number: 1249083-S-1133B30-I8T1U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1133
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3V
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: SNT-8A
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 65dB (1kHz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1133
Voltage Dropout (Max): 0.19V @ 100mA

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1133B30-I8T1U
LDO Voltage Regulators S-1133B30-I8T1U
LDO Voltage Regulators LINEAR LDO REG HI 60uA Iq 300mA Iout

LDO Voltage Regulators LINEAR LDO REG HI 60uA Iq 300mA Iout

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1133B30-I8T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1133B30-I8T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1133B30-I8T1U
IC REG LINEAR 3V 300MA SNT8A

IC REG LINEAR 3V 300MA SNT8A

Supplier's Site
PMIC - Voltage Regulators - Linear - S-1133B30-I8T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1133B30-I8T1U
PMIC - Voltage Regulators - Linear S-1133B30-I8T1U
IC REG LINEAR 3V 300MA SNT8A

IC REG LINEAR 3V 300MA SNT8A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-1133B30-I8T1U S-1133B30-I8T1U-ND 1249083-S-1133B30-I8T1U S-1133B30-I8T1U S-1133B30-I8T1U S-1133B30-I8T1U
Product Name 3V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 8-SMD, Flat Leads Other; Tape & Reel (TR)
Output Voltage 3 volts 3 volts 3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 10 volts 10 volts
Unlock Full Specs
to access all available technical data