ABLIC Inc. 5.8V 300MA SOT89 Voltage Regulator IC S-1133B58-U5T1G

Description
IC REG LINEAR 5.8V 300MA SOT89-5 Product overview: S-1133B58-U5T1G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.8V, 300MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1133B58-U5T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5.8V 300MA SOT89-5 Product overview: S-1133B58-U5T1G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.8V, 300MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1133B58-U5T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.8V 300MA SOT89 Voltage Regulator IC
776-S-1133B58-U5T1G
5.8V 300MA SOT89 Voltage Regulator IC 776-S-1133B58-U5T1G
IC REG LINEAR 5.8V 300MA SOT89-5 Product overview: S-1133B58-U5T1G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.8V, 300MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1133B58-U5T1G can be used for catalog matching and distributor lookup.

IC REG LINEAR 5.8V 300MA SOT89-5 Product overview: S-1133B58-U5T1G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.8V, 300MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1133B58-U5T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1249057-S-1133B58-U5T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1249057-S-1133B58-U5T1G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1249057-S-1133B58-U5T1G
Win Source Part Number: 1249057-S-1133B58-U5 T1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1133 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 90 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 5.8V Package / Case: SOT-89-5/6 Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 60dB (1kHz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1133 Product Status: Not For New Designs Voltage Dropout (Max): 0.15V @ 100mA

Win Source Part Number: 1249057-S-1133B58-U5T1G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1133
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 5.8V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 60dB (1kHz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1133
Product Status: Not For New Designs
Voltage Dropout (Max): 0.15V @ 100mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1133B58-U5T1G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1133B58-U5T1G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1133B58-U5T1G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1133B58-U5T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1133B58-U5T1G
PMIC - Voltage Regulators - Linear S-1133B58-U5T1G
IC REG LINEAR 5.8V 300MA SOT89-5

IC REG LINEAR 5.8V 300MA SOT89-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1133B58-U5T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1133B58-U5T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1133B58-U5T1G
IC REG LINEAR 5.8V 300MA SOT89-5

IC REG LINEAR 5.8V 300MA SOT89-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-1133B58-U5T1G 1249057-S-1133B58-U5T1G S-1133B58-U5T1G-ND S-1133B58-U5T1G S-1133B58-U5T1G
Product Name 5.8V 300MA SOT89 Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT89; Other; Tape & Reel (TR) SOT89; Other; SOT-89-5/6 SOT89
Output Voltage 5.8 volts 5.8 volts 5.8 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 10 volts 10 volts
Unlock Full Specs
to access all available technical data