DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
80
90
100
110
120
130
140
141
142
143
144
145
146
147
148
149
150
151
152
160
170
180
190
200
210
245
| Product Name | Notes |
|---|---|
| IC REG LIN 3.3V 200MA HSNT-4-A | |
| IC REG LINEAR 3.3V 200MA SC-82AB | |
| IC REG LINEAR 3.3V 200MA SOT23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-4-A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 125mA HSNT-4-A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 125mA SC-82AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 125mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-B | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 175mA HSNT-4-A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 175mA SC-82AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 175mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA HSNT-4-A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA HSNT-4-B | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA HSNT-6-B | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-82AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5 |
| << Prev | Next >> |