ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1142B28H-E6T2U

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1142B28H-E6T2U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1142B28H-E6T2U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1142B28H-E6T2U-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Buy Now Datasheet
Singapore, Singapore
2.8V 200MA Voltage Regulator IC
776-S-1142B28H-E6T2U
2.8V 200MA Voltage Regulator IC 776-S-1142B28H-E6T2U
IC REG LINEAR 2.8V 200MA 6HSOP Product overview: S-1142B28H-E6T2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142B28H-E6T2U can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 200MA 6HSOP Product overview: S-1142B28H-E6T2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142B28H-E6T2U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1248523-S-1142B28H-E6T2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1248523-S-1142B28H-E6T2U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1248523-S-1142B28H-E6T2U
Win Source Part Number: 1248523-S-1142B28H-E 6T2U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1142A/BxxH Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 9 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 2.8V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP Temperature Range - Operating: -40°C ~ 105°C (TA) PSRR: 45dB (100Hz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2.5 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1142 Voltage Dropout (Max): 0.82V @ 200mA

Win Source Part Number: 1248523-S-1142B28H-E6T2U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1142A/BxxH
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 9 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 50V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
PSRR: 45dB (100Hz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1142
Voltage Dropout (Max): 0.82V @ 200mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1142B28H-E6T2U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1142B28H-E6T2U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1142B28H-E6T2U
IC REG LINEAR 2.8V 200MA 6HSOP

IC REG LINEAR 2.8V 200MA 6HSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - S-1142B28H-E6T2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1142B28H-E6T2U
PMIC - Voltage Regulators - Linear S-1142B28H-E6T2U
IC REG LINEAR 2.8V 200MA 6HSOP

IC REG LINEAR 2.8V 200MA 6HSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number S-1142B28H-E6T2U-ND 776-S-1142B28H-E6T2U 1248523-S-1142B28H-E6T2U S-1142B28H-E6T2U S-1142B28H-E6T2U
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.8V 200MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" Other; Tape & Reel (TR) SOIC; Other; Tape & Reel (TR) SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection Shutdown (Inhibit) Pin; Input Overcurrent Protection; Thermal Shutdown Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

25V TSSOP Power Management IC - 713-BQ20Z45DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A4970GLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM663AAN - 910512-ADM663AAN - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 2444549P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 9 volts
View Details