ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1132B37-I6T2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1132B37-I6T2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1132B37-I6T2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1132B37-I6T2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A

Buy Now Datasheet
Singapore, Singapore
3.7V 0.15V LDO Voltage Regulator IC
776-S-1132B37-I6T2G
3.7V 0.15V LDO Voltage Regulator IC 776-S-1132B37-I6T2G
Fixed Positive LDO Regulator, 3.7V, 0.15V Dropout, CMOS, PDSO6, LEAD FREE, SNT-6 Product overview: S-1132B37-I6T2G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.7V, 0.15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.7V, 0.15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1132B37-I6T2G can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 3.7V, 0.15V Dropout, CMOS, PDSO6, LEAD FREE, SNT-6 Product overview: S-1132B37-I6T2G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.7V, 0.15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.7V, 0.15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1132B37-I6T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1249139-S-1132B37-I6T2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1249139-S-1132B37-I6T2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1249139-S-1132B37-I6T2G
Win Source Part Number: 1249139-S-1132B37-I6 T2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1132 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 40 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 3.7V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 65dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete Voltage Dropout (Max): 0.15V @ 100mA

Win Source Part Number: 1249139-S-1132B37-I6T2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1132
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 3.7V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 65dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete
Voltage Dropout (Max): 0.15V @ 100mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1132B37-I6T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1132B37-I6T2G
PMIC - Voltage Regulators - Linear S-1132B37-I6T2G
IC REG LINEAR 3.7V 300MA SNT6A

IC REG LINEAR 3.7V 300MA SNT6A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1132B37-I6T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1132B37-I6T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1132B37-I6T2G
IC REG LINEAR 3.7V 300MA SNT6A

IC REG LINEAR 3.7V 300MA SNT6A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number S-1132B37-I6T2G-ND 776-S-1132B37-I6T2G 1249139-S-1132B37-I6T2G S-1132B37-I6T2G S-1132B37-I6T2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.7V 0.15V LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-SMD, Flat Leads Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5984GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - CAT6221-PPTD-GT3 - 865824-CAT6221-PPTD-GT3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Battery Chargers - BQ24070RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2412880P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details