Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Win Source Part Number: 1249058-S-1133B59-U5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1133
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 5.9V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 60dB (1kHz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1133
Product Status: Not For New Designs
Voltage Dropout (Max): 0.15V @ 100mA
IC REG LINEAR 5.9V 300MA SOT89-5 Product overview: S-1133B59-U5T1G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.9V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.9V, 300MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1133B59-U5T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5.9V 300MA SOT89-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-1133B59-U5T1G-ND | 1249058-S-1133B59-U5T1G | 776-S-1133B59-U5T1G | S-1133B59-U5T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 5.9V 300MA SOT89 Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89; Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection | Shutdown (Inhibit) Pin; Input Overcurrent Protection; Thermal Shutdown Protection; Enable | Enable |