ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1142D2JI-E6T1U

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1248499-S-1142D2JI-E6T1U is a linear voltage regulator from the S-1142C/D series, designed for high-withstand voltage applications. It operates with an input voltage range of 3.0 V to 50 V and provides a selectable output voltage from 2.0 V to 15.0 V in 0.1 V steps, with an output voltage accuracy of ±1.0% at 25°C. The device features a low typical current consumption of 4.0 OºA during operation and 0.1 OºA during power-off, making it suitable for battery-powered applications. This voltage regulator can deliver an output current of up to 200 mA, provided the input voltage exceeds the output voltage by at least 2.0 V. It includes built-in protection features such as overcurrent protection and thermal shutdown to prevent damage from excessive heat. The device is housed in a compact HSOP-6 package, allowing for high-density mounting, and operates within a temperature range of -40°C to +85°C. The product is lead-free and halogen-free, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The 1248499-S-1142D2JI-E6T1U is a linear voltage regulator from the S-1142C/D series, designed for high-withstand voltage applications. It operates with an input voltage range of 3.0 V to 50 V and provides a selectable output voltage from 2.0 V to 15.0 V in 0.1 V steps, with an output voltage accuracy of ±1.0% at 25°C. The device features a low typical current consumption of 4.0 OºA during operation and 0.1 OºA during power-off, making it suitable for battery-powered applications. This voltage regulator can deliver an output current of up to 200 mA, provided the input voltage exceeds the output voltage by at least 2.0 V. It includes built-in protection features such as overcurrent protection and thermal shutdown to prevent damage from excessive heat. The device is housed in a compact HSOP-6 package, allowing for high-density mounting, and operates within a temperature range of -40°C to +85°C. The product is lead-free and halogen-free, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1142D2JI-E6T1U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1142D2JI-E6T1U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1142D2JI-E6T1U-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1248499-S-1142D2JI-E6T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1248499-S-1142D2JI-E6T1U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1248499-S-1142D2JI-E6T1U
Win Source Part Number: 1248499-S-1142D2JI-E 6T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1142C/D Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 9 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 2.85V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 45dB (100Hz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1142 Voltage Dropout (Max): 0.82V @ 200mA

Win Source Part Number: 1248499-S-1142D2JI-E6T1U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1142C/D
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 9 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 50V
Voltage - Output (Min/Fixed): 2.85V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 45dB (100Hz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1142
Voltage Dropout (Max): 0.82V @ 200mA

Buy Now Datasheet
Singapore, Singapore
2.85V 200MA Voltage Regulator IC
776-S-1142D2JI-E6T1U
2.85V 200MA Voltage Regulator IC 776-S-1142D2JI-E6T1U
IC REG LINEAR 2.85V 200MA 6HSOP Product overview: S-1142D2JI-E6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142D2JI-E6T1U can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.85V 200MA 6HSOP Product overview: S-1142D2JI-E6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142D2JI-E6T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - S-1142D2JI-E6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1142D2JI-E6T1U
PMIC - Voltage Regulators - Linear S-1142D2JI-E6T1U
IC REG LINEAR 2.85V 200MA 6HSOP

IC REG LINEAR 2.85V 200MA 6HSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1142D2JI-E6T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1142D2JI-E6T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1142D2JI-E6T1U
IC REG LINEAR 2.85V 200MA 6HSOP

IC REG LINEAR 2.85V 200MA 6HSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1142D2JI-E6T1U
LDO Voltage Regulators S-1142D2JI-E6T1U
LDO Voltage Regulators VOLTAGE REGULATOR

LDO Voltage Regulators VOLTAGE REGULATOR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number S-1142D2JI-E6T1U-ND 1248499-S-1142D2JI-E6T1U 776-S-1142D2JI-E6T1U S-1142D2JI-E6T1U S-1142D2JI-E6T1U S-1142D2JI-E6T1U
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 2.85V 200MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" SOIC; Other; Tape & Reel (TR) Other; Tape & Reel (TR) SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection Shutdown (Inhibit) Pin; Input Overcurrent Protection; Thermal Shutdown Protection; Enable Enable
Unlock Full Specs
to access all available technical data