RS Components, Ltd. Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Page: 1 2 3 4 5 6 7 10 20 27
Product Name Notes
1.25 mm SMT PCB headers for use in wire to board applications. The housings of these PCB headers are made from UL94V-0 high temperature LCP allowing the connector to be...
2.00 mm Amphenol FCI Minitek surface mount vertical shrouded header cable-to-board connectors securely latches the receptacle in place and also enables simple ejection. Four walled shielding protects pins in unmated...
2.00 mm Amphenol FCI Minitekâ„¢ through hole vertical shrouded header cable-to-board connector securely latches the receptacle in place and also enables simple ejection. Four walled shielding protects pins in unmated...
2.54mm AMPMODU MOD II standard profile double row shrouded headers with an end dimension of 1.68mm and 0.64mm straight square posts. These AMPMODU MOD II double row 2.54mm shrouded headers...
90120, 90121, 90122 and 90131 series PCB headers that form part of the 2.54 mm C-Grid III interconnection system designed to meet the latest industry requirements. These C-Grid III PCB...
A range of 6.35 mm Pitch MLX Series 42002 Vertical Power Connector Headers having Tin (Sn) Plated contacts and made from White UL 94V-0 rated Polyester. Series = MLX Series...
A range of AMP-Latch ribbon cable header connectors with a 2.54mm centreline. Part numbers X-1761681-X and X-1761679-X are low profile with centre and military polarization. Part numbers X-176133-X are low...
A range of TE Connectivity CHAMP 050 Series 1.27mm Centerline Connectors for various applications such as Board to Board and SCSI. Series = CHAMP 050 Pitch = 1.27mm Number of...
AMP-LATCH PCB header connectors with a 2.54 x 2.54 mm centreline and a low profile design. These AMP-LATCH headers have a centre polarizing slot and double bar polarization slots for...
AMP-LATCH ribbon cable PCB header connectors with a 2.54 x 2.54 mm centreline and a low profile design. These AMP-LATCH ribbon cable headers have military and centre polarization and feature...
AMP-LATCH universal ejection style PCB header connectors with a 2.54 x 2.54 mm centreline. These AMP-LATCH ejection headers have military, centre and dual polarization for accurate mating. Versions of these...
AMPMODU Mod II 2.54mm standard profile shrouded headers with black thermoplastic 94V-0 flame retardant housings, 0.64mm square posts and PCB stand offs. These AMPMODU Mod II 2.54mm shrouded headers are...
AMPMODU Mod II unshrouded double row breakaway PCB pin headers with a 2.54mm centreline. These versatile AMPMODU Mod II breakaway PCB headers can be broken into the size required. All...
AMPMODU Mod II unshrouded single row breakaway PCB pin headers with a 2.54mm centreline. These versatile AMPMODU Mod II breakaway PCB headers can be broken into the size required. All...
AMPMODU MTE PCB headers for use with MTE IDC receptacle connectors to mass terminate wires in a wide variety of applications. These AMPMODU MTE headers are end to end stackable...
AMPMODU MTE right angle mount PCB headers for use with MTE IDC receptacle connectors to mass terminate wires in a wide variety of applications. These AMPMODU MTE headers are end...
AMPMODU System 50 1.27 x 2.54mm shrouded and unshrouded board to board PCB header connectors with a high density design for PCB space saving. The housings of these AMPMODU System...
Aries offers a full line of Vertisockets for DIP packaging of LEDs, incandescent lamps, DIP switches, test points, etc. The variations of mounting position and pin configuration provide exceptional design...
Bivar professional range of Perm-O-Pads PCB mount accessoires Series = Perm-O-Pads Length = 5.1 (Outer Dia.)mm Housing Material = Nylon 6/6
Bivar professional range of Perm-O-Pads PCB mount accessoires Series = Perm-O-Pads Length = 6.2 (Outer Dia.)mm Housing Material = Nylon 6/6
Connector ass,blade+recpt,SMT, 2Wy,Black - PCB Connectors - PCB Headers
Connector ass,blade+recpt,SMT, 2Wy,Black - PCB Connectors - PCB Headers Delivery on production packaging - Bag. This product is non-returnable.
Connector ass,blade+recpt,SMT, 4Wy,Black - PCB Connectors - PCB Headers
Connector ass,blade+recpt,SMT, 4Wy,Black - PCB Connectors - PCB Headers Delivery on production packaging - Reel. This product is non-returnable.
Connectors BK-MOD 421 to attach female edge connectors BK-MOD 422 are suitable for end and bus connections. Standard and compact headers are available for upright and flat installation. When you...
Economy Power wire to board PCB headers with a 7.92mm centerline and an 8.50mm profile height. These Economy Power wire to board PCB plug headers have tin plated brass square...
EI Series (Economy Interconnection) 2.5 mm partially shrouded PCB pin headers with a compact design ideal for making high density wire to board connections. These EI Series headers have a...
EI series 2.5mm shrouded PCB header, 10P - PCB Connectors - PCB Headers
EP (Economy Power) 2.5 PCB headers with a 2.5 mm centreline and a compact, PCB space saving design. These EP 2.5 header connectors feature a positive latching mechanism for a...
EP (Economy Power) PCB headers with a 3.96 mm centreline. These EP PCB header connectors are end to end stackable and feature a positive latching mechanism for a secure connection...
For a suitable Cable Assembly see for example, stock no. 686-0930 Series = Hermaphroditic Pitch = 4mm Number of Contacts = 2 Number of Rows = 1 Body Orientation =...
For a suitable Cable Assembly see for example, stock no. 686-0930 Series = Hermaphroditic Pitch = 4mm Number of Contacts = 4 Number of Rows = 1 Body Orientation =...
Grace Inertia PCB headers with a 3.3mm pitch. These Grace Inertia 3.3 mm PCB headers are designed to prevent human error during assembly by using an inertia locking mechanism which...
Header vert 16 way 2.54mm ML - PCB Connectors - PCB Headers
Header vert 16 way 2.54mm ML - PCB Connectors - PCB Headers Delivery on production packaging - Box. This product is non-returnable.
HPI (High Performance Interconnects) wire to board PCB Headers available in a range of pitches for design flexibility. These HPI headers feature square solder pegs making them compatible and interchangeable...
In-Line screwless wire to board PCB header connectors with poke-in wire terminations for tool-less termination of 18 AWG sold wire. These in-line screwless through hole in-line PCB wire connectors are...
Junior Power Timer/Micro Timer II plug style header connectors pre-loaded with tab contacts. These Junior Power Timer/Micro Timer II plug style headers have a 5mm centerline and are made from...
KK 396 3.96 mm pitch pin headers for use in KK 396 series number 5239 and SPOX 5195 series crimp housings. These PCB pin headers feature a friction locking mechanism...
Mate with 5197 Series housings typical stock number 670-5203. Friction lock Series = SPOX Series Number = 5281 Pitch = 5.08mm Number of Contacts = 2 Number of Rows =...
Mate with 5197 Series housings typical stock number 670-5203. Friction lock Series = SPOX Series Number = 5281 Pitch = 5.08mm Number of Contacts = 3 Number of Rows =...
Mate with 5197 Series housings typical stock number 670-5203. Friction lock Series = SPOX Series Number = 5281 Pitch = 5.08mm Number of Contacts = 4 Number of Rows =...
Mate with 5197 Series housings typical stock number 670-5203. Friction lock Series = SPOX Series Number = 5281 Pitch = 5.08mm Number of Contacts = 5 Number of Rows =...
Mate with 5197 Series housings typical stock number 670-5203. Friction lock Series = SPOX Series Number = 5281 Pitch = 5.08mm Number of Contacts = 6 Number of Rows =...
Mate with 5197 Series housings typical stock number 670-5203. Friction lock Series = SPOX Series Number = 5281 Pitch = 5.08mm Number of Contacts = 7 Number of Rows =...
Mate with 5197 Series housings typical stock number 670-5203. Friction lock Series = SPOX Series Number = 5281 Pitch = 5.08mm Number of Contacts = 8 Number of Rows =...
Mate with 5197 Series housings typical stock number 670-5203. Friction lock Series = SPOX Series Number = 5281 Pitch = 5.08mm Number of Contacts = 9 Number of Rows =...
Mates with 3001 and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 3003 Pitch = 5.08mm Number of Contacts = 10 Number...
Mates with 3001 and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 3003 Pitch = 5.08mm Number of Contacts = 12 Number...
Mates with 3001 and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 3003 Pitch = 5.08mm Number of Contacts = 2 Number...
Mates with 3001 and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 3003 Pitch = 5.08mm Number of Contacts = 3 Number...
Mates with 3001 and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 3003 Pitch = 5.08mm Number of Contacts = 4 Number...
Mates with 3001 and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 3003 Pitch = 5.08mm Number of Contacts = 5 Number...
Mates with 3001 and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 3003 Pitch = 5.08mm Number of Contacts = 6 Number...
Mates with 3001 and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 3003 Pitch = 5.08mm Number of Contacts = 7 Number...
Mates with 3001 and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 3003 Pitch = 5.08mm Number of Contacts = 8 Number...
Mates with 3001 and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 3003 Pitch = 5.08mm Number of Contacts = 9 Number...
Mates with 3001and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 2599 Pitch = 5.08mm Number of Contacts = 10 Number of...
Mates with 3001and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 2599 Pitch = 5.08mm Number of Contacts = 12 Number of...
Mates with 3001and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 2599 Pitch = 5.08mm Number of Contacts = 2 Number of...
Mates with 3001and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 2599 Pitch = 5.08mm Number of Contacts = 3 Number of...
Mates with 3001and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 2599 Pitch = 5.08mm Number of Contacts = 4 Number of...
Mates with 3001and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 2599 Pitch = 5.08mm Number of Contacts = 5 Number of...
Mates with 3001and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 2599 Pitch = 5.08mm Number of Contacts = 6 Number of...
Mates with 3001and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 2599 Pitch = 5.08mm Number of Contacts = 8 Number of...
Mates with 3001and 5058 Series housings and 3002 Series PC Board connectors. Series = KK 508 Series Number = 2599 Pitch = 5.08mm Number of Contacts = 9 Number of...
Mates with 5195 Series Receptacle Housings see stock number 670-5168 typical. Mates with 5239 Series Receptacle Housings see stock number 720-6680 typical Series = SPOX Series Number = 5096 Pitch...
Metrimate square grid pin and socket PCB mount headers with red thermoplastic, 94V-0 rated housings and a 5mm centerline. These square grid pin and socket PCB mount headers are preloaded...
Nano-Fit wire to board PCB headers with a 2.5mm pitch and fully isolated terminals. These Nano-Fit PCB headers are the smallest fully isolated headers in the market and deliver up...
Open frame allows for more efficient utilization of board space and better cooling. Compatible with automatic insertion equipment. Side-to-side and end-to-end stackable. Body material is black UL 94V-0 Glass-Filled 4/6...
RotaConnect Rotatable SMT board to board connectors with a hermaphroditic design having both male and female contacts in one connector. The hermaphroditic design of these RotaConnect connectors means the connector...
The 5289 Series have their second circuits blanked to provide a polarization feature on a 7.5mm pitch over the gap. Series = SPOX Series Number = 5289 Pitch = 5mm...
The IllumiMate has a dual contact terminal design for added electrical contact assurance. There are polarizing ribs inside the IllumiMate header to facilitate mating and provide pin protection. The IllumiMates...
The SPOX and KK 396 5277 Series Wire-to-Board Headers have a 7.92 mm pitch between pins 1 and 2 with the remaining pins having a pitch of 3.96 mm. The...
The TE Conectivity Z-PACK HS3 board to board backplane connector system has been designed for high speed serial data transfer. The controlled impedance microstrip path incorporated into the design of...
The TE Connectivity Dynamic Range D-1100 Series Headers have a Tin plated Retention Leg for increased stability. The PCB solder tails of the D-1100 Series Headers are Tin plated and...
The TE Connectivity Dynamic Range D-1200 Series Headers have a Tin plated Retention Leg for increased stability. The PCB solder tails of the D-1200 Series Headers are Tin plated and...
The TE Connectivity Dynamic Range D-3100 Series Headers have a Tin plated Retention Leg for increased stability. The PCB solder tails of the D-3100 Series Headers are Tin plated and...
The TE Connectivity Dynamic Range D-3200 Series Headers have a Tin plated Retention Leg for increased stability. The PCB solder tails of the D-3200 Series Headers are Tin plated and...
The TE Connectivity Dynamic Range D-4200 Series Headers have a Tin plated Retention Leg for increased stability. The PCB solder tails of the D-4200 Series Headers are Tin plated and...
The TE Connectivity Universal Power Module hardware is designed for compatibility with the Z-PACK 2mm HM and Z-PACK HS3, Z-PACK HM-Zd and Z-PACK TinMan connectors. The Universal Power Module is...
These Amphenol FCI Minitekâ„¢ Horizontal SMT Headers enable perpendicular Board to Board as well as Wire to Board. connections on a 2 mm grid using surface mount technology and have...
These EXTreme Ten60Powerâ„¢ High-Current Right Angle Connectors give hybrid power and signal contacts in a single connector for coplanar board-to-board applications. Series = EXTreme Ten60Power Series Number = 46556 Number...
These EXTreme Ten60Powerâ„¢ High-Current Vertical Connectors give hybrid power and signal contacts in a single connector for right angle board-to-board applications. Series = EXTreme Ten60Power Series Number = 46562 Number...
These SL 5.08mm pitch Omnimate headers have a 3.2mm pin length for optimised Wave soldering. Series = OMNIMATE SL Pitch = 5.08mm Number of Contacts = 10 Number of Rows...
These SL 5.08mm pitch Omnimate headers have a 3.2mm pin length for optimised Wave soldering. Series = OMNIMATE SL Pitch = 5.08mm Number of Contacts = 11 Number of Rows...
These SL 5.08mm pitch Omnimate headers have a 3.2mm pin length for optimised Wave soldering. Series = OMNIMATE SL Pitch = 5.08mm Number of Contacts = 12 Number of Rows...
These SL 5.08mm pitch Omnimate headers have a 3.2mm pin length for optimised Wave soldering. Series = OMNIMATE SL Pitch = 5.08mm Number of Contacts = 13 Number of Rows...
These SL 5.08mm pitch Omnimate headers have a 3.2mm pin length for optimised Wave soldering. Series = OMNIMATE SL Pitch = 5.08mm Number of Contacts = 14 Number of Rows...
These SL 5.08mm pitch Omnimate headers have a 3.2mm pin length for optimised Wave soldering. Series = OMNIMATE SL Pitch = 5.08mm Number of Contacts = 15 Number of Rows...
These SL 5.08mm pitch Omnimate headers have a 3.2mm pin length for optimised Wave soldering. Series = OMNIMATE SL Pitch = 5.08mm Number of Contacts = 16 Number of Rows...
These SL 5.08mm pitch Omnimate headers have a 3.2mm pin length for optimised Wave soldering. Series = OMNIMATE SL Pitch = 5.08mm Number of Contacts = 2 Number of Rows...
These SL 5.08mm pitch Omnimate headers have a 3.2mm pin length for optimised Wave soldering. Series = OMNIMATE SL Pitch = 5.08mm Number of Contacts = 3 Number of Rows...
These SL 5.08mm pitch Omnimate headers have a 3.2mm pin length for optimised Wave soldering. Series = OMNIMATE SL Pitch = 5.08mm Number of Contacts = 4 Number of Rows...
These SL 5.08mm pitch Omnimate headers have a 3.2mm pin length for optimised Wave soldering. Series = OMNIMATE SL Pitch = 5.08mm Number of Contacts = 5 Number of Rows...
These SL 5.08mm pitch Omnimate headers have a 3.2mm pin length for optimised Wave soldering. Series = OMNIMATE SL Pitch = 5.08mm Number of Contacts = 6 Number of Rows...
These SL 5.08mm pitch Omnimate headers have a 3.2mm pin length for optimised Wave soldering. Series = OMNIMATE SL Pitch = 5.08mm Number of Contacts = 7 Number of Rows...
These SL 5.08mm pitch Omnimate headers have a 3.2mm pin length for optimised Wave soldering. Series = OMNIMATE SL Pitch = 5.08mm Number of Contacts = 8 Number of Rows...
These SL 5.08mm pitch Omnimate headers have a 3.2mm pin length for optimised Wave soldering. Series = OMNIMATE SL Pitch = 5.08mm Number of Contacts = 9 Number of Rows...
These Swiss Preci-dip Dual-In-Line 2.54mm pitch 110 Series sockets are open frame Through Hole or SMD perpendicular mounted connectors. The surface mount DIL sockets are designed for reflow soldering including...
To be used with Airmax guide pins, see stock numbers 7141344 , 7141322 typically. To be used with Airmax receptacles, see stock numbers 7141296 , 7141290 typically Series = AIRMAX...
Use with: 1377 Series pc tail female terminals (typical stock number 679-4792 ) and 1380 Series male terminals (typical stock number 670-0260 ) Number of Contacts = 1 Number of...
Use with: 1377 Series pc tail female terminals (typical stock number 679-4792 ) and 1380 Series male terminals (typical stock number 670-0260 ) Number of Contacts = 2 Pitch =...
Use with: 1377 Series pc tail female terminals (typical stock number 679-4792 ) and 1380 Series male terminals (typical stock number 670-0260 ) Number of Contacts = 3 Pitch =...
Use with: 1377 Series pc tail female terminals (typical stock number 679-4792 ) and 1380 Series male terminals (typical stock number 670-0260 ) Number of Contacts = 4 Pitch =...
Use with: 1377 Series pc tail female terminals (typical stock number 679-4792 ) and 1380 Series male terminals (typical stock number 670-0260 ) Number of Contacts = 6 Pitch =...
Use with: 1377 Series pc tail female terminals (typical stock number 679-4792 ) and 1380 Series male terminals (typical stock number 670-0260 ) Number of Contacts = 9 Pitch =...
VAL-U-LOK dual row wire to board blindmate header connectors with a 4.2mm centreline, positive latching and keying for secure mating and boardlocks for secure connection to PCB. These VAL-U-LOK blindmate...
VAL-U-LOK right angle and vertical double row PCB mount pin headers with a 4.2mm centerline and tin plated brass male pin contacts. These VAL-U-LOK pin headers have an easy mate...
Z-PACKâ„¢ HM 2mm Type A backplane right angle and vertical mounting header and receptacle connectors for a 2mm HM interface available as free or fixed board PCB mounting with ground...
Z-PACKâ„¢ HM 2mm Type C backplane right angle and vertical mounting header and receptacle connectors for a 2mm HM interface available as free or fixed board PCB mounting with ground...

Next >>