TE Connectivity PCB Headers & Receptacles 1-2058703-2

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar Connector Contact Load Condition : Fully Loaded Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 6 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Type : Hermaphroditic Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 3.9 MM  [.154 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1500 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 4 MM  [.158 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : 1 MM  [.039 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar Connector Contact Load Condition : Fully Loaded Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 6 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Type : Hermaphroditic Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 3.9 MM  [.154 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1500 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 4 MM  [.158 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : 1 MM  [.039 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2058703-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2058703-2
PCB Headers & Receptacles 1-2058703-2
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar Connector Contact Load Condition : Fully Loaded Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 6 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Type : Hermaphroditic Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 3.9 MM  [.154 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1500 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 4 MM  [.158 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : 1 MM  [.039 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Co-Planar
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Hermaphroditic
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : 3.05 MM  [.12 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 3.9 MM  [.154 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Centerline (Pitch) : 4 MM  [.158 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Compatible With Agency/Standards Products : CSA
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Hermaphroditic Connector
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ]
  • Rectangular Termination Post & Tail Width : 1 MM  [.039 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1-2058703-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2058703-2
Headers & Wire Housings 1-2058703-2
Herm Blade& Recp Assy, 4 Pos,Latch

Herm Blade& Recp Assy, 4 Pos,Latch

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-2058703-2
Headers & Wire Housings 1-2058703-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1-2058703-2 1-2058703-2
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting SMT; Board Mount
Voltage Rating 125 volts
Current Rating 6 amps
Dielectric Withstanding Voltage 1.5 kilovolts
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102203-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Rectangular Connector Accessories - 102681-1 - ODG (Origin Data Global)
Specs
Features Latch Lock
Number of Contacts 12
View Details
PCB Headers & Receptacles - 102973-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102142-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details