These SL 5.08mm pitch Omnimate headers have a 3.2mm pin length for optimised Wave soldering.
Series = OMNIMATE SL
Pitch = 5.08mm
Number of Contacts = 16
Number of Rows = 1
Body Orientation = Right Angle
Mounting Type = Through Hole
Termination Method = Solder
Contact Material = Copper Tin Alloy
Type = Shrouded Header
Voltage Rating = 400 V
RS Components, Ltd. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 7330424 |
Product Type | IC Headers |
Socket Type | Shrouded Header |
Mounting | Through-Hole; Solder |