Weidmuller Terminal Block, Header, 12Pos, 5.08Mm; Gender Weidmuller 1146570000

Description
TERMINAL BLOCK, HEADER, 12POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 12POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, 5.08Mm; Gender Weidmuller - 87T4536 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, 5.08Mm; Gender Weidmuller
87T4536
Terminal Block, Header, 12Pos, 5.08Mm; Gender Weidmuller 87T4536
TERMINAL BLOCK, HEADER, 12POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Positions; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

Supplier's Site
Terminal Block, Header, 12Pos, Th; Gender Weidmuller - 72Y7044 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Th; Gender Weidmuller
72Y7044
Terminal Block, Header, 12Pos, Th; Gender Weidmuller 72Y7044
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 87T4536
Product Name Terminal Block, Header, 12Pos, 5.08Mm; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL Cable Housing, for Latches - G125-2042696L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Specs
Product Type IC Headers
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Conn, Stacking, Header, 100Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7209 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details