Molex Connector, Header, 6Pos, 1Row, 2.5Mm; Connector Systems Molex 105313-1206

Description
CONNECTOR, HEADER, 6POS, 1ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105313 Series; Gender:Header RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 6POS, 1ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105313 Series; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 1Row, 2.5Mm; Connector Systems Molex - 92Y4221 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2.5Mm; Connector Systems Molex
92Y4221
Connector, Header, 6Pos, 1Row, 2.5Mm; Connector Systems Molex 92Y4221
CONNECTOR, HEADER, 6POS, 1ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105313 Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105313 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 92Y4221
Product Name Connector, Header, 6Pos, 1Row, 2.5Mm; Connector Systems Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - B5743-103-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details