Weidmuller Terminal Block, Header, 9Pos, Th; Gender Weidmuller 1146510000

Description
TERMINAL BLOCK, HEADER, 9POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 9POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 9Pos, Th; Gender Weidmuller - 72Y7041 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 9Pos, Th; Gender Weidmuller
72Y7041
Terminal Block, Header, 9Pos, Th; Gender Weidmuller 72Y7041
TERMINAL BLOCK, HEADER, 9POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 9POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72Y7041
Product Name Terminal Block, Header, 9Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - B5740-220-F-C-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions - 45AC2545 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details