Molex Connector, Header, 5Pos, 1Row, 5.08Mm; Pitch Spacing Molex 10/8/5051

Description
CONNECTOR, HEADER, 5POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:5Contacts; Gender:Header; Product Range:KK 508 2599 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 5POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:5Contacts; Gender:Header; Product Range:KK 508 2599 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 5Pos, 1Row, 5.08Mm; Pitch Spacing Molex - 37AC1054 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 5.08Mm; Pitch Spacing Molex
37AC1054
Connector, Header, 5Pos, 1Row, 5.08Mm; Pitch Spacing Molex 37AC1054
CONNECTOR, HEADER, 5POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:5Contacts; Gender:Header; Product Range:KK 508 2599 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:5Contacts; Gender:Header; Product Range:KK 508 2599 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 37AC1054
Product Name Connector, Header, 5Pos, 1Row, 5.08Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details
IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details