TE Connectivity Connector, Header, 42Pos, 3Row, 4Mm; Pitch Spacing Amp Te Connectivity 1-1718093-1

Description
CONNECTOR, HEADER, 42POS, 3ROW, 4MM; Pitch Spacing:4mm; No. of Contacts:42Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 42POS, 3ROW, 4MM; Pitch Spacing:4mm; No. of Contacts:42Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 42Pos, 3Row, 4Mm; Pitch Spacing Amp Te Connectivity - 43AC9706 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 42Pos, 3Row, 4Mm; Pitch Spacing Amp Te Connectivity
43AC9706
Connector, Header, 42Pos, 3Row, 4Mm; Pitch Spacing Amp Te Connectivity 43AC9706
CONNECTOR, HEADER, 42POS, 3ROW, 4MM; Pitch Spacing:4mm; No. of Contacts:42Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 42POS, 3ROW, 4MM; Pitch Spacing:4mm; No. of Contacts:42Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 43AC9706
Product Name Connector, Header, 42Pos, 3Row, 4Mm; Pitch Spacing Amp Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
IC & Component Sockets - D2814-42 - Powell Electronics, Inc.
Specs
Product Type IC Socket
View Details
PCB Headers & Receptacles - 102557-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details