Molex Connector, Header, 4Pos, 1Row, 5.08Mm; Pitch Spacing Molex 10-32-1041

Description
CONNECTOR, HEADER, 4POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:4Contacts; Gender:Header; Product Range:SPOX 5281 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:4Contacts; Gender:Header; Product Range:SPOX 5281 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 1Row, 5.08Mm; Pitch Spacing Molex - 93B1946 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 5.08Mm; Pitch Spacing Molex
93B1946
Connector, Header, 4Pos, 1Row, 5.08Mm; Pitch Spacing Molex 93B1946
CONNECTOR, HEADER, 4POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:4Contacts; Gender:Header; Product Range:SPOX 5281 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:4Contacts; Gender:Header; Product Range:SPOX 5281 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 93B1946
Product Name Connector, Header, 4Pos, 1Row, 5.08Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

4+2 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details
Discrete Sockets - 434712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details