Weidmuller Terminal Block, Header, 5Pos, Th; Gender Weidmuller 1146790000

Description
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 5Pos, Th; Gender Weidmuller - 72Y7051 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 5Pos, Th; Gender Weidmuller
72Y7051
Terminal Block, Header, 5Pos, Th; Gender Weidmuller 72Y7051
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72Y7051
Product Name Terminal Block, Header, 5Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
10+10 Pos. Female DIL Cable Housing, for Latches - G125-2042096L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details