TE Connectivity ™ PCB Headers & Receptacles 1-1586041-8

Description
Body Features Primary Product Color : Natural Configuration Features Number of Loaded Positions : 18 Number of Positions : 18 Number of Power Positions : 18 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Layout : Matrix Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Shape & Form : Square Contact Size : 1.14mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.032 MICM  [80 MICIN ] Dimensions Connector Height : 9.8 MM  [.386 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 13 MM  [.512 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.6 MM  [.142 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Loaded Positions : 18 Number of Positions : 18 Number of Power Positions : 18 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Layout : Matrix Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Shape & Form : Square Contact Size : 1.14mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.032 MICM  [80 MICIN ] Dimensions Connector Height : 9.8 MM  [.386 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 13 MM  [.512 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.6 MM  [.142 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-1586041-8 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-1586041-8
PCB Headers & Receptacles 1-1586041-8
Body Features Primary Product Color : Natural Configuration Features Number of Loaded Positions : 18 Number of Positions : 18 Number of Power Positions : 18 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Layout : Matrix Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Shape & Form : Square Contact Size : 1.14mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : .381 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.032 MICM  [80 MICIN ] Dimensions Connector Height : 9.8 MM  [.386 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 13 MM  [.512 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.6 MM  [.142 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Loaded Positions : 18
  • Number of Positions : 18
  • Number of Power Positions : 18
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 9
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ]
  • Contact Shape & Form : Square
  • Contact Size : 1.14mm
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : .381 MICM  [15 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.032 MICM  [80 MICIN ]

Dimensions


  • Connector Height : 9.8 MM  [.386 INCH ]
  • Connector Length : 39 MM  [1.535 INCH ]
  • Connector Width : 13 MM  [.512 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.6 MM  [.142 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1-1586041-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-1586041-8
Headers & Wire Housings 1-1586041-8
18P VAL-U-LOK R/A HDR V2

18P VAL-U-LOK R/A HDR V2

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-1586041-8
Headers & Wire Housings 1-1586041-8
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1-1586041-8 1-1586041-8
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Voltage Rating 600 volts
Current Rating 9 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102154-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Forked Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Female Contact with 28 AWG wire, 150mm, double-end - G125-FW20150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details