TE Connectivity PCB Headers & Receptacles 1-179960-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Rectangular Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.4 MM  [.488 INCH ] Connector Length : 70 MM  [2.75 INCH ] Connector Width : 32 MM  [1.25 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube Packaging Quantity : 7 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Rectangular Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.4 MM  [.488 INCH ] Connector Length : 70 MM  [2.75 INCH ] Connector Width : 32 MM  [1.25 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube Packaging Quantity : 7 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-179960-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-179960-2
PCB Headers & Receptacles 1-179960-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Rectangular Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.4 MM  [.488 INCH ] Connector Length : 70 MM  [2.75 INCH ] Connector Width : 32 MM  [1.25 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube Packaging Quantity : 7 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Shape & Form : Rectangular
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 12.4 MM  [.488 INCH ]
  • Connector Length : 70 MM  [2.75 INCH ]
  • Connector Width : 32 MM  [1.25 INCH ]

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.4 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 7

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1-179960-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-179960-2
Headers & Wire Housings 1-179960-2
DYNAMIC D-5200 HDR ASSY 6P V X

DYNAMIC D-5200 HDR ASSY 6P V X

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-179960-2
Headers & Wire Housings 1-179960-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Wtb Conn, Header, 6Pos, 1Row, 10.16Mm Rohs Compliant Amp Te Connectivity - 70AH6809 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 1Row, 10.16Mm Rohs Compliant Amp Te Connectivity
70AH6809
Wtb Conn, Header, 6Pos, 1Row, 10.16Mm Rohs Compliant Amp Te Connectivity 70AH6809
WTB CONN, HEADER, 6POS, 1ROW, 10.16MM ROHS COMPLIANT: YES

WTB CONN, HEADER, 6POS, 1ROW, 10.16MM ROHS COMPLIANT: YES

Supplier's Site
Headers, Male Pins - 1-179960-2 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
1-179960-2
Headers, Male Pins 1-179960-2
CONN HEADER VERT 6POS 10.16MM

CONN HEADER VERT 6POS 10.16MM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-179960-2 1-179960-2 70AH6809 1-179960-2
Product Name PCB Headers & Receptacles Headers & Wire Housings Wtb Conn, Header, 6Pos, 1Row, 10.16Mm Rohs Compliant Amp Te Connectivity Headers, Male Pins
Mounting Through-Hole; Board Mount Through-Hole; Solder; Through Hole
Current Rating 30 amps 30 amps
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Contact Plating Tin
Number of Contacts 6 6
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102617-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Rectangular Connector Accessories - 1028-043-1205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit
Number of Contacts 12
View Details
PCB Headers & Receptacles - 102973-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102567-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 3 amps
View Details
2 suppliers