TE Connectivity PCB Headers & Receptacles 1-178140-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Dimensions Connector Height : 16.97 MM  [.66 INCH ] Connector Length : 24.13 MM  [.95 INCH ] Connector Width : 21.6 MM  [.85 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box, Tube Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Dimensions Connector Height : 16.97 MM  [.66 INCH ] Connector Length : 24.13 MM  [.95 INCH ] Connector Width : 21.6 MM  [.85 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box, Tube Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-178140-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-178140-5
PCB Headers & Receptacles 1-178140-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Type : Pin Dimensions Connector Height : 16.97 MM  [.66 INCH ] Connector Length : 24.13 MM  [.95 INCH ] Connector Width : 21.6 MM  [.85 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box, Tube Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ]
  • Contact Type : Pin

Dimensions


  • Connector Height : 16.97 MM  [.66 INCH ]
  • Connector Length : 24.13 MM  [.95 INCH ]
  • Connector Width : 21.6 MM  [.85 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box, Tube
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1-178140-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-178140-5
Headers & Wire Housings 1-178140-5
DYNAMIC D3200 HDR V ASSY 6P

DYNAMIC D3200 HDR V ASSY 6P

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-178140-5
Headers & Wire Housings 1-178140-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1362514-1-178140-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1362514-1-178140-5
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1362514-1-178140-5
Win Source Part Number: 1362514-1-178140-5 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3200 Package: Bulk Product Status: Active Features: Board Lock Base Product Number: 178140 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: General Purpose, Industrial REACH Status: Vendor Undefined ECCN: EAR99 Style: Board to Board or Cable Connector Type: Header Contact Type: Tab Pitch - Mating: 0.200" (5.08mm) Number of Positions: 6 Number of Rows: 2 Row Spacing - Mating: 0.300" (7.62mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Detent Lock Contact Length - Post: 0.150" (3.81mm) Insulation Height: 0.850" (21.59mm) Contact Shape: Rectangular Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 78.7µin (2.00µm) Contact Finish - Post: Tin Contact Material: Copper Alloy Insulation Material: Thermoplastic, Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 600V Mated Stacking Heights: 31.00mm ~ 32.50mm

Win Source Part Number: 1362514-1-178140-5
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-3200
Package: Bulk
Product Status: Active
Features: Board Lock
Base Product Number: 178140
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Applications: General Purpose, Industrial
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Board to Board or Cable
Connector Type: Header
Contact Type: Tab
Pitch - Mating: 0.200" (5.08mm)
Number of Positions: 6
Number of Rows: 2
Row Spacing - Mating: 0.300" (7.62mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Detent Lock
Contact Length - Post: 0.150" (3.81mm)
Insulation Height: 0.850" (21.59mm)
Contact Shape: Rectangular
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 78.7µin (2.00µm)
Contact Finish - Post: Tin
Contact Material: Copper Alloy
Insulation Material: Thermoplastic, Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Voltage Rating: 600V
Mated Stacking Heights: 31.00mm ~ 32.50mm

Buy Now Datasheet
Wtb Conn, Header, 6Pos, 2Row, 5.08Mm Rohs Compliant Amp Te Connectivity - 69AH9644 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 2Row, 5.08Mm Rohs Compliant Amp Te Connectivity
69AH9644
Wtb Conn, Header, 6Pos, 2Row, 5.08Mm Rohs Compliant Amp Te Connectivity 69AH9644
WTB CONN, HEADER, 6POS, 2ROW, 5.08MM ROHS COMPLIANT: YES

WTB CONN, HEADER, 6POS, 2ROW, 5.08MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-178140-5 1-178140-5 1362514-1-178140-5 69AH9644
Product Name PCB Headers & Receptacles Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wtb Conn, Header, 6Pos, 2Row, 5.08Mm Rohs Compliant Amp Te Connectivity
Mounting Through-Hole; Board Mount Through-Hole; Through Hole
Current Rating 8 amps
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Number of Contacts 6
Contacts Pitch 5.08 mm (0.2000 inches) 5.08 mm (0.2000 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103327-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102156-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Rectangular Connector Accessories - 1011-227-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details
PCB Headers & Receptacles - 102691-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details