Molex Connector, Header, 8Pos, 2Row, 2.5Mm; Pitch Spacing Molex 105310-1208

Description
CONNECTOR, HEADER, 8POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Nano-Fit 105310 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 8POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Nano-Fit 105310 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8Pos, 2Row, 2.5Mm; Pitch Spacing Molex - 89Y7438 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 2.5Mm; Pitch Spacing Molex
89Y7438
Connector, Header, 8Pos, 2Row, 2.5Mm; Pitch Spacing Molex 89Y7438
CONNECTOR, HEADER, 8POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Nano-Fit 105310 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Nano-Fit 105310 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Molex - 92Y4217 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Molex
92Y4217
Connector, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Molex 92Y4217
CONNECTOR, HEADER, 8POS, 2ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Nano-Fit 105310 Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Nano-Fit 105310 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 89Y7438 92Y4217
Product Name Connector, Header, 8Pos, 2Row, 2.5Mm; Pitch Spacing Molex Connector, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FS10605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
PCB Headers & Receptacles - 103186-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details