Molex Connector, Header, 9Pos, 1Row, 5.08Mm; Pitch Spacing Molex 10-32-1091

Description
CONNECTOR, HEADER, 9POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:9Contacts; Gender:Header; Product Range:SPOX 5281 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 9POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:9Contacts; Gender:Header; Product Range:SPOX 5281 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 9Pos, 1Row, 5.08Mm; Pitch Spacing Molex - 37AC1056 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 9Pos, 1Row, 5.08Mm; Pitch Spacing Molex
37AC1056
Connector, Header, 9Pos, 1Row, 5.08Mm; Pitch Spacing Molex 37AC1056
CONNECTOR, HEADER, 9POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:9Contacts; Gender:Header; Product Range:SPOX 5281 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 9POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:9Contacts; Gender:Header; Product Range:SPOX 5281 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 37AC1056
Product Name Connector, Header, 9Pos, 1Row, 5.08Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103168-7 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details