Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1146770000

Description
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.200" (5.08mm) Package: Bulk Product Status: Active Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle
Request a Quote Datasheet
Description
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.200" (5.08mm) Package: Bulk Product Status: Active Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.200" (5.08mm) Package: Bulk Product Status: Active Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle

Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Type: Header, Male Pins, Shrouded (2 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Package: Bulk
Product Status: Active
Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle

Buy Now Datasheet
Terminal Block, Header, 4Pos, Th; Gender Weidmuller - 72Y7049 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Th; Gender Weidmuller
72Y7049
Terminal Block, Header, 4Pos, Th; Gender Weidmuller 72Y7049
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 72Y7049
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Terminal Block, Header, 4Pos, Th; Gender Weidmuller
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
DDR4 SMT - 10148176-2411K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details