TE ConnectivityPCB Headers & Receptacles1-179959-3
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Pin
Housing Features Centerline (Pitch) : 10.16 MM [.4 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg
Packaging Features Packaging Method : Tube, Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Pin
Housing Features Centerline (Pitch) : 10.16 MM [.4 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg
Packaging Features Packaging Method : Tube, Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Pin
Housing Features Centerline (Pitch) : 10.16 MM [.4 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg
Packaging Features Packaging Method : Tube, Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 6
Number of Rows : 1
PCB Mount Orientation : Horizontal
Contact Features
Contact Current Rating (Max) (AMP) : 30
Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Contact Type : Pin
Housing Features
Centerline (Pitch) : 10.16 MM [.4 INCH ]
Housing Material : Polyester GF
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Polarization
Mating Retention : With
PCB Mount Alignment : Without
PCB Mount Retention : With
PCB Mount Retention Type : Retention Leg
Packaging Features
Packaging Method : Tube, Box
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Wire-to-Board
Header Type : Fully Shrouded
PCB Connector Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]