Weidmuller Terminal Block, Header, 14Pos, 5.08Mm; Gender Weidmuller 1146590000

Description
TERMINAL BLOCK, HEADER, 14POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:14Position s; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 14POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:14Position s; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 14Pos, 5.08Mm; Gender Weidmuller - 87T4538 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 14Pos, 5.08Mm; Gender Weidmuller
87T4538
Terminal Block, Header, 14Pos, 5.08Mm; Gender Weidmuller 87T4538
TERMINAL BLOCK, HEADER, 14POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:14Position s; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 14POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:14Positions; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 87T4538
Product Name Terminal Block, Header, 14Pos, 5.08Mm; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103322-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
For .022 -.032
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
17+17 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224349600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers