TE Connectivity Headers & Wire Housings 1-1761606-1

Description
IDC HDRS 501 W & W/O
Request a Quote Datasheet
Description
IDC HDRS 501 W & W/O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-1761606-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-1761606-1
Headers & Wire Housings 1-1761606-1
IDC HDRS 501 W & W/O

IDC HDRS 501 W & W/O

Buy Now
Headers & Wire Housings - 1-1761606-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-1761606-1
Headers & Wire Housings 1-1761606-1
IDC LOW PRO HDR 34P VERT LG LAT BLK

IDC LOW PRO HDR 34P VERT LG LAT BLK

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-1761606-1
Headers & Wire Housings 1-1761606-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers, Male Pins - 1-1761606-1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
1-1761606-1
Headers, Male Pins 1-1761606-1
CONN HEADER VERT 34POS 2.54MM

CONN HEADER VERT 34POS 2.54MM

Supplier's Site Datasheet
Connector, Header, 34Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity - 79Y0123 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
79Y0123
Connector, Header, 34Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity 79Y0123
CONNECTOR, HEADER, 34POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Header; Product Range:AMP-LATCH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Header; Product Range:AMP-LATCH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-1761606-1 1-1761606-1 79Y0123
Product Name Headers & Wire Housings Headers, Male Pins Connector, Header, 34Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers; Header IC Headers
Mounting Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Features Keying Slot
Voltage Rating 250 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 Tabs Low Profile Quick Fit Header - 7829 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
PCB Headers & Receptacles - 103165-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details