Molex Connector, Header, 12Pos, 1Row, 5.08Mm; Pitch Spacing Molex 10/8/5121

Description
CONNECTOR, HEADER, 12POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:12Contacts; Gender:Header; Product Range:KK 508 2599 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 12POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:12Contacts; Gender:Header; Product Range:KK 508 2599 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12Pos, 1Row, 5.08Mm; Pitch Spacing Molex - 60AC4049 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 1Row, 5.08Mm; Pitch Spacing Molex
60AC4049
Connector, Header, 12Pos, 1Row, 5.08Mm; Pitch Spacing Molex 60AC4049
CONNECTOR, HEADER, 12POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:12Contacts; Gender:Header; Product Range:KK 508 2599 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:12Contacts; Gender:Header; Product Range:KK 508 2599 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 60AC4049
Product Name Connector, Header, 12Pos, 1Row, 5.08Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
8+3 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 103240-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details