VAL-U-LOK right angle and vertical double row PCB mount pin headers with a 4.2mm centerline and tin plated brass male pin contacts. These VAL-U-LOK pin headers have an easy mate and unmate design with positve latching and have keying to ensure accurate alignment when mating. In addition these VAL-U-LOK pin header connectors are available with pegs (or boardlocks) for alignment on the PCB. The housings of these VAL-U-LOK pin headers are made from UL94V-0 or UL94V-2 rated natural nylon. Part numbers X-2029171-X have UL94V-0 housings. Part numbers X-1586037-X, X-1586041-X and X-2029170-X have UL94V-2 housings. Part numbers X-1586039-X and X-2029172-X have UL94V-2 housings and mounting pegs. Part numbers X-1586043-X have UL94V-2 housings and screw mounting. Part numbers X-1586038-X and X-1586042-X have UL94V-0 housings. Part numbers X-1586040-X and X-2029173-X have UL94V-0 housings and mounting pegs. Part numbers X-1586044-X have UL94V-0 housings and screw mounting
PCB mount pin header assemblies in both vertical and 90° styles. Thru-hole PCB pin header attachment . 2-24 contact positions (even only). Populated with male contacts
Series = VAL-U-LOK
Pitch = 4.2mm
Number of Contacts = 12
Number of Rows = 2
Body Orientation = Straight
Shrouded = Shrouded
Mounting Type = Through Hole
Termination Method = Solder
Type = Wire to Board
Contact Material = Brass Alloy
RS Components, Ltd. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 8653826 |
Product Type | IC Headers |