Utmel Electronic Limited Datasheets for Fuses

Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more

Page: 1 2
Product Name Notes
120V 1.6A 12A 3.12W 3.2A 90mΩ 11.4s 220mΩ Radial Leaded Resettable Fuses ROHS
12V 1.5A 100A 800mW -40℃~+85℃ 3A 30mΩ 300ms 120mΩ 1210 Resettable Fuses ROHS
13.2V 750mA 100A 1.5A 200ms 1206 Resettable Fuses ROHS
15V 1.25A 40A 1.5W -40℃~+85℃ 2.5A 50mΩ 2s 150mΩ 2920 Resettable Fuses ROHS
15V 3A 40A 1.5W -40℃~+85℃ 5A 12mΩ 20s 48mΩ SMD Resettable Fuses ROHS
15V 40mA 20A 500mW 120mA 4mΩ 1s 40mΩ 0603 Resettable Fuses ROHS
15V 500mA 100A 800mW -40℃~+85℃ 1A 150mΩ 150ms 1Ω SMD Resettable Fuses ROHS
16V 10A 100A 3.3W 17A 3mΩ 12.5s 12mΩ Radial Leaded Resettable Fuses ROHS
16V 2.5A 100A 1.2W -40℃~+85℃ 5A 15mΩ 5s 50mΩ SMD Resettable Fuses ROHS
16V 2A 100A 1.4W 3.8A 45mΩ 3s 110mΩ Radial Leaded Resettable Fuses ROHS
16V 2A 100A 1W -40℃~+85℃ 3.5A 20mΩ 2s 75mΩ 1812 Resettable Fuses ROHS
16V 4A 100A 2.4W 6.8A 20mΩ 3.5s 63mΩ Radial Leaded Resettable Fuses ROHS
16V 5A 100A 2.6W 8.5A 14mΩ 3.6s 44mΩ Radial Leaded Resettable Fuses ROHS
1812 PTC Resettable Fuses RoHS
240V 160mA 2A 1.4W 370mA 2.5mΩ 15s 7.8Ω Radial Leaded Resettable Fuses ROHS
240V 400mA 5.5A 2W 900mA 600mΩ 24s 1.9Ω Radial Leaded Resettable Fuses ROHS
24V 200mA 100A 420mA 100ms SMD Resettable Fuses ROHS
24V 750mA 100A -40℃~+85℃ 1.5A 200ms 1812 Resettable Fuses ROHS
30V 1.6A 100A 900mW 3.2A 30mΩ 8s 110mΩ Radial Leaded Resettable Fuses ROHS
30V 1.85A 100A 1W 3.7A 30mΩ 8.7s 90mΩ Radial Leaded Resettable Fuses ROHS
30V 100mA 100A 270mA 200ms SMD Resettable Fuses ROHS
30V 200mA 100A 800mW -40℃~+85℃ 400mA 800mΩ 20ms 5Ω 1812 Resettable Fuses ROHS
30V 200mA 10A 600mW -40℃~+85℃ 400mA 800mΩ 20ms 5Ω 1210 Resettable Fuses ROHS
30V 30mA 20A 500mW 90mA 6Ω 1s 50Ω 0603 Resettable Fuses ROHS
30V 350mA 100A 600mW 750mA 300mΩ 0.1s 1.2Ω 1206 Resettable Fuses ROHS
30V 500mA 100A 800mW -40℃~+85℃ 1A 150mΩ 150ms 1Ω 1812 Resettable Fuses ROHS
30V 500mA 40A 900mW 900mA 480mΩ 2.5s 1.1Ω Radial Leaded Resettable Fuses ROHS
30V 5A 100A 3W 10A 10mΩ 14.5s 50mΩ Radial Leaded Resettable Fuses ROHS
30V 750mA 40A 1.5W -40℃~+85℃ 1.5A 100mΩ 300ms 1Ω 2920 Resettable Fuses ROHS
30V 9A 100A 4.2W 18A 5mΩ 20s 20mΩ Radial Leaded Resettable Fuses ROHS
33V 1.1A 40A 1.4W -40℃~+85℃ 2.2A 60mΩ 0.5s 400mΩ 2016 Resettable Fuses ROHS
33V 1.1A 40A 2.2A 2920 Resettable Fuses ROHS
33V 750mA 20A 800mW -40℃~+85℃ 1.5A 100mΩ 0.2s 400mΩ 1812 Resettable Fuses ROHS
33V 750mA 20A 800mW -40℃~+85℃ 1.5A 100mΩ 200ms 400mΩ 1812 Resettable Fuses ROHS
60V 1.1A 40A 1.5W 2.2A 150mΩ 8.2s 380mΩ Radial Leaded Resettable Fuses ROHS
60V 1.35A 40A 1.7W 2.7A 120mΩ 9.6s 300mΩ Radial Leaded Resettable Fuses ROHS
60V 1.35A 40A 2.3W 2.7A 110mΩ 4.5s 370mΩ Radial Leaded Resettable Fuses ROHS
60V 1.85A 40A 2.1W 3.7A 80mΩ 12.6s 190mΩ Radial Leaded Resettable Fuses ROHS
60V 140mA 10A 800mW -40℃~+85℃ 340mA 1.5Ω 150ms 6Ω 1812 Resettable Fuses ROHS
60V 140mA 1812 Resettable Fuses ROHS
60V 200mA 40A 410mW 400mA 1.83Ω 2.2s 4.4Ω Radial Leaded Resettable Fuses ROHS
60V 200mA 40A 800mW -40℃~+85℃ 400mA 700mΩ 2s 5Ω 1812 Resettable Fuses ROHS
60V 3.75A 40A 3.2W 7.5A 30mΩ 24s 80mΩ Radial Leaded Resettable Fuses ROHS
60V 300mA 10A 1.5W -40℃~+85℃ 600mA 600mΩ 3s 4.8Ω 2920 Resettable Fuses ROHS
60V 3A 40A 2.8W 6A 40mΩ 19.8s 100mΩ Radial Leaded Resettable Fuses ROHS
60V 50mA 10A 150mA 1206 Resettable Fuses ROHS
60V 50mA 40A 260mW 100mA 7.3Ω 5s 20Ω Radial Leaded Resettable Fuses ROHS
6V 1.5A 35A 1W 3A 15mΩ 0.5s 130mΩ 0805 Resettable Fuses ROHS
6V 350mA 100A 750mA 100ms 0805 Resettable Fuses ROHS
6V 500mA 100A 1A 100ms 0805 Resettable Fuses ROHS
6V 500mA 100A 600mW -40℃~+85℃ 1A 150mΩ 0.1s 700mΩ 1206 Resettable Fuses ROHS
6V 500mA 30A 500mW 1A 100mΩ 0.1s 850mΩ 0805 Resettable Fuses ROHS
6V 750mA 35A 500mW -40℃~+85℃ 1.4A 60mΩ 0.1s 450mΩ 0603 Resettable Fuses ROHS
72V 0.2A 40A 0.41W -40℃~+85℃ 0.4A 1.83Ω 2.2s 4.4Ω Radial Leaded Resettable Fuses ROHS
72V 100mA 40A 380mW 200mA 2.5Ω 4s 7.5Ω Radial Leaded Resettable Fuses ROHS
72V 3A 40A 2.8W 6A 40mΩ 19.8s 100mΩ Radial Leaded Resettable Fuses ROHS
72V 500mA 40A 770mW 1A 500mΩ 4s 1.17Ω Radial Leaded Resettable Fuses ROHS
72V 750mA 40A 920mW 1.5A 250mΩ 6.3s 600mΩ Radial Leaded Resettable Fuses ROHS
Axial Leaded,5x20mm Fuses ROHS
BOURNS NR85AB0 Thermal Cutoff Fuse, Komatsulite NR Series, 25 A, 85 C, Blade, 40 C
BUSSMANN BY EATON NON-15 FUSE, 15A, 250V, ONE TIME
Ceramic Tube Fuse 1A Axial Leaded,4x11mm Fuses ROHS
Electric Fuse, Fast Blow, 1.25A, 32VAC, 63VDC, 50A (IR), Surface Mount, HALOGEN FREE AND ROHS COMPLIANT
Electric Fuse, Fast Blow, 20A, 24VAC, 24VDC, 150A (IR), Surface Mount, ROHS COMPLIANT
Electric Fuse, Fast Blow, 3A, 600VAC, 600VDC, 100000A (IR), Supplemental, Inline/holder, MIDGET,
Electric Fuse, Fast Blow, 8A, 125VAC, 72VDC, 50A (IR), Surface Mount, ROHS COMPLIANT
Electric Fuse, Slow Blow, 0.375A, 125VAC, 125VDC, 50A (IR), Surface Mount
Electric Fuse, Slow Blow, 2.5A, 125VAC, 125VDC, 50A (IR), Surface Mount
Electric Fuse, Slow Blow, 4A, 125VAC, 125VDC, 50A (IR), Surface Mount, NANO,
Electric Fuse, Slow Blow, 5A, 125VAC, 125VDC, 50A (IR), Surface Mount
Electric Fuse, Slow Blow, 5A, 500VAC, 10000A (IR), Inline/holder, MIDGET,
Electric Fuse, Time Delay Blow, 1000A, 600VAC, 300VDC, 300000A (IR), Inline/holder
Electric Fuse, Time Delay Blow, 25A, 500VAC, 10000A (IR), Inline/holder
Electric Fuse, Time Delay Blow, 2A, 125VAC, 60VDC, 50A (IR), Surface Mount, ROHS COMPLIANT
Electric Fuse, Time Delay Blow, 2A, 250VAC, 35A (IR), Through Hole, HALOGEN FREE AND ROHS COMPLIANT
Electric Fuse, Time Delay Blow, 8A, 600VAC, 200000A (IR), Supplemental, Inline/holder,
Electric Fuse, Time Lag Blow, 2A, 250VAC, 100A (IR), Through Hole, HALOGEN FREE AND ROHS COMPLIANT
Electric Fuse, Very Fast Blow, 2A, 125VAC, 125VDC, 50A (IR), Surface Mount,
FNQ Series Time Delay 500 V 20 A ? 10.3 x 38.1 mm TRON? Cartridge Fuse
Fuse 1.5A 32V Fast Acting 2-Pin T/R
FUSE 1A 600V FAST UL CSA
FUSE BOARD MNT 1.25A 63VDC 1206
FUSE BOARD MNT 1.75A 24VDC 0603
FUSE BOARD MNT 1.75A 63VDC 1206
FUSE BOARD MNT 1A 63VDC 1206
FUSE BOARD MNT 2.5A 125VAC 60VDC
FUSE BOARD MNT 200MA 32VDC 0402
FUSE BOARD MNT 500MA 32VDC 0402
FUSE BOARD MNT 500MA 32VDC 0805
FUSE BOARD MNT 750MA 32VDC 0402
FUSE BOARD MOUNT 1.5A 32VDC 1206
FUSE BOARD MOUNT 1A 63VDC 0805
FUSE BOARD MOUNT 2.5A 32VDC 0603
FUSE BOARD MOUNT 2.5A 32VDC 1206
FUSE BOARD MOUNT 2A 32VDC 0603
FUSE BOARD MOUNT 2A 32VDC 0805
FUSE BOARD MOUNT 3A 32VDC 0603
FUSE BOARD MOUNT 3A 63VDC 1206
FUSE BOARD MOUNT 4A 32VDC 0603
FUSE BOARD MOUNT 6.3A 63VDC 1206
FUSE BRD MNT 2A 600VAC RAD BEND
FUSE BRD MT 1A 125VAC/125DC 2SMD
FUSE BRD MT 7A 125VAC/125DC 2SMD
FUSE CARTRIDGE 12A 600VAC/VDC
FUSE CARTRIDGE 15A 600VAC/VDC
FUSE CARTRIDGE 400A 150VAC/VDC
FUSE CARTRIDGE 500A 700VAC/VDC
FUSE CARTRIDGE 50A 600VAC/250VDC
FUSE CARTRIDGE 80A 690VAC/700VDC
Fuse Chip 0603 Slow Blow 0.5A 50V T/R
Fuse Chip Fast Acting 5A 24V SMD Solder Pad 1206 T/R UL
FUSE CIRCUIT PROTECTION T 10A
FUSE CLIP CARTRIDGE PCB
FUSE CRTRDGE 30A 600VAC NON STD
FUSE FAST 125VAC, 72VDC 4A 2410
FUSE HLDR BLADE 32V 60A IN LINE
FUSE HLDR PNL MNT FOR 6.3X25MM
Fuse Subminiature 1A 250V Fast 2-Pin Radial Through Hole Ammo Pack
Fuse; Chip; Very Fast Acting; 5A; Sz 1206; Dims 3.2x1.6x0.55mm; Ceramic; SMT; 63VDC; PCB
IC ELECTRONIC FUSE 5V LINE DFN
In a Pack of 5, Littelfuse NGB18N40ACLBT4G IGBT, 18 A 430 V, 3-Pin D2PAK (TO-263)
Kingbright L-934YD 3mm Yellow Diffused 10mcd
LITTELFUSE - HE721A0500 - RELAY, REED, SPST-NO, 200VDC, 0.5A, THT
LITTELFUSE - RUEF400 - POLYSWITCH, RADIAL, 4A
LITTELFUSE L4004L3TP TRIAC, 400V, 4A, TO220
LITTELFUSE L4004V3TP Triac, 400 V, 1.3 V, TO-251, 33 A
LITTELFUSE Q6040J7TPTriac, 600 V, 2 V, TO-218X, 335 A
Sensor: photoelectric; diffuse-reflective; DARK-ON; THT; -40÷80°C
Specialty Fuses 25A 150VAC 150VDC Semiconductor Fuse
Surface Mount Fuses 32V 35A Fast Acting
Surface Mount Fuses 32VAC/DC 2A Fast Acting Chip Fuse

<< Prev