Littelfuse, Inc. Electrical, Specialty Fuses CCMR050.T

Description
50A 600V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
50A 600V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F1818-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1818-ND
Electrical, Specialty Fuses F1818-ND
50A 600V AC 250V DC Fuse Cartridge Holder

50A 600V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
50A 600V Circuit Protection Fuse
155-CCMR050.T
50A 600V Circuit Protection Fuse 155-CCMR050.T
Fuse Class CC Slow Blow Acting 50A 600V Holder Cartridge 21.6 X 47.8mm CSA/UL Product overview: CCMR050.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR050.T can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 50A 600V Holder Cartridge 21.6 X 47.8mm CSA/UL Product overview: CCMR050.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-CCMR050.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 50A, 600V, Time Delay; Product Range Littelfuse - 51M8710 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 50A, 600V, Time Delay; Product Range Littelfuse
51M8710
Fuse, 50A, 600V, Time Delay; Product Range Littelfuse 51M8710
FUSE, 50A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:50A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:21.6mm x 47.8mm; Fuse Size Imperial:0.85" x 1.88"; Fuse Leads:Unleaded RoHS Compliant: Yes

FUSE, 50A, 600V, TIME DELAY; Product Range:POWR-GARD CCMR Series; Fuse Current:50A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:21.6mm x 47.8mm; Fuse Size Imperial:0.85" x 1.88"; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - CCMR050.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
CCMR050.T
Circuit Protection - Electrical, Specialty Fuses CCMR050.T
FUSE CARTRIDGE 50A 600VAC/250VDC

FUSE CARTRIDGE 50A 600VAC/250VDC

Supplier's Site
FUSE CARTRIDGE 50A 600VAC/250VDC - 461-CCMR050.T - Utmel Electronic Limited
Hong Kong, China
FUSE CARTRIDGE 50A 600VAC/250VDC
461-CCMR050.T
FUSE CARTRIDGE 50A 600VAC/250VDC 461-CCMR050.T
FUSE CARTRIDGE 50A 600VAC/250VDC

FUSE CARTRIDGE 50A 600VAC/250VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1818-ND 155-CCMR050.T 51M8710 CCMR050.T 461-CCMR050.T
Product Name Electrical, Specialty Fuses 50A 600V Circuit Protection Fuse Fuse, 50A, 600V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses FUSE CARTRIDGE 50A 600VAC/250VDC
Approvals / Standards UL; CSA RoHS RoHS RoHS; UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8324CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details