Littelfuse, Inc. 400A Circuit Protection Fuse LA15QS4004

Description
FUSE CARTRIDGE 400A 150VAC/VDC Product overview: LA15QS4004 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA15QS4004 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE CARTRIDGE 400A 150VAC/VDC Product overview: LA15QS4004 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA15QS4004 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400A Circuit Protection Fuse
155-LA15QS4004
400A Circuit Protection Fuse 155-LA15QS4004
FUSE CARTRIDGE 400A 150VAC/VDC Product overview: LA15QS4004 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA15QS4004 can be used for catalog matching and distributor lookup.

FUSE CARTRIDGE 400A 150VAC/VDC Product overview: LA15QS4004 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA15QS4004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - LA15QS4004 - 793615-LA15QS4004 - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - LA15QS4004
793615-LA15QS4004
Electrical, Specialty Fuses - LA15QS4004 793615-LA15QS4004
Manufacturer: Littelfuse Inc. Win Source Part Number: 793615-LA15QS4004 Series: POWR-GARD LA15QS Packaging: Bulk Package: Cylindrical, Blade Terminal (Bolt) Current Rating: 400A Fuse Type: Cartridge Voltage Rating - AC: 150V Voltage Rating - DC: 150V Response Time: Fast Breaking Capacity @ Rated Voltage: 100kA Approvals: UR Applications: Electrical, Industrial Mounting: Bolt Mount Categories: Circuit Protection Dimension: 1.130" Dia x 1.161" L (28.70mm x 29.50mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793615-LA15QS4004
Series: POWR-GARD LA15QS
Packaging: Bulk
Package: Cylindrical, Blade Terminal (Bolt)
Current Rating: 400A
Fuse Type: Cartridge
Voltage Rating - AC: 150V
Voltage Rating - DC: 150V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 100kA
Approvals: UR
Applications: Electrical, Industrial
Mounting: Bolt Mount
Categories: Circuit Protection
Dimension: 1.130" Dia x 1.161" L (28.70mm x 29.50mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FUSE CARTRIDGE 400A 150VAC/VDC - 461-LA15QS4004 - Utmel Electronic Limited
Hong Kong, China
FUSE CARTRIDGE 400A 150VAC/VDC
461-LA15QS4004
FUSE CARTRIDGE 400A 150VAC/VDC 461-LA15QS4004
FUSE CARTRIDGE 400A 150VAC/VDC

FUSE CARTRIDGE 400A 150VAC/VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Fuses Fuses Fuses
Product Number 155-LA15QS4004 793615-LA15QS4004 461-LA15QS4004
Product Name 400A Circuit Protection Fuse Electrical, Specialty Fuses - LA15QS4004 FUSE CARTRIDGE 400A 150VAC/VDC
Rated Voltage 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data