6.3A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
6.3A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
6.3A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 6.3A 63VDC 1206
FUSE BOARD MOUNT 6.3A 63VDC 1206
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | MFU12066.30CT-ND | MFU1206FF06300P100 | 878-MFU1206FF06300P100 |
| Product Name | Fuses | Circuit Protection - Fuses | FUSE BOARD MOUNT 6.3A 63VDC 1206 |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |
| Approvals / Standards | UL | RoHS; UL | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |