RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRX005-60F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRX005-60F can be used for catalog matching and distributor lookup.
RESETTABLE FUSE - PPTC RADIAL LE
60V 50mA 40A 100mA Plugin Resettable Fuses ROHS
60V 50mA 40A 260mW 100mA 7.3Ω 5s 20Ω Radial Leaded Resettable Fuses ROHS
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-FRX005-60F | FRX005-60F | FRX005-60F | 16635-FRX005-60F |
| Product Name | Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | TVS/Fuse/Board Level Protection >> Resettable Fuses | 60V 50mA 40A 260mW 100mA 7.3Ω 5s 20Ω Radial Leaded Resettable Fuses ROHS |
| Mounting | Through Hole | |||
| Approvals / Standards | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |