Fuzetec Technology Co., Ltd. Circuit Protection - PTC Resettable Fuses FRU900-30F

Description
Win Source Part Number: 1361692-FRU900-30F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRU Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.949" L x 0.118" W (24.10mm x 3.00mm) Height - Seated (Max): 1.169" (29.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 9 A Voltage - Max: 30V Current - Trip (It): 18 A Time to Trip: 20 s Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 20 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1361692-FRU900-30F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRU Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.949" L x 0.118" W (24.10mm x 3.00mm) Height - Seated (Max): 1.169" (29.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 9 A Voltage - Max: 30V Current - Trip (It): 18 A Time to Trip: 20 s Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 20 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361692-FRU900-30F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361692-FRU900-30F
Circuit Protection - PTC Resettable Fuses 1361692-FRU900-30F
Win Source Part Number: 1361692-FRU900-30F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRU Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.949" L x 0.118" W (24.10mm x 3.00mm) Height - Seated (Max): 1.169" (29.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 9 A Voltage - Max: 30V Current - Trip (It): 18 A Time to Trip: 20 s Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 20 mOhms

Win Source Part Number: 1361692-FRU900-30F
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: RFE/Fuzetec
Series: FRU
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.402" (10.20mm)
Size / Dimension: 0.949" L x 0.118" W (24.10mm x 3.00mm)
Height - Seated (Max): 1.169" (29.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 100 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 9 A
Voltage - Max: 30V
Current - Trip (It): 18 A
Time to Trip: 20 s
Resistance - Initial (Ri) (Min): 5 mOhms
Resistance - Post Trip (R1) (Max): 20 mOhms

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-FRU900-30F
Circuit Protection Fuse 150-FRU900-30F
RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRU900-30F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRU900-30F can be used for catalog matching and distributor lookup.

RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRU900-30F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRU900-30F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
30V 9A 100A 4.2W 18A 5mΩ 20s 20mΩ Radial Leaded Resettable Fuses ROHS - 16635-FRU900-30F - Utmel Electronic Limited
Hong Kong, China
30V 9A 100A 4.2W 18A 5mΩ 20s 20mΩ Radial Leaded Resettable Fuses ROHS
16635-FRU900-30F
30V 9A 100A 4.2W 18A 5mΩ 20s 20mΩ Radial Leaded Resettable Fuses ROHS 16635-FRU900-30F
30V 9A 100A 4.2W 18A 5mΩ 20s 20mΩ Radial Leaded Resettable Fuses ROHS

30V 9A 100A 4.2W 18A 5mΩ 20s 20mΩ Radial Leaded Resettable Fuses ROHS

Supplier's Site
Circuit Protection - Resettable Fuses - FRU900-30F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Resettable Fuses
FRU900-30F
Circuit Protection - Resettable Fuses FRU900-30F
Circuit Protection - Resettable Fuses

Circuit Protection - Resettable Fuses

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1361692-FRU900-30F 150-FRU900-30F 16635-FRU900-30F FRU900-30F
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection Fuse 30V 9A 100A 4.2W 18A 5mΩ 20s 20mΩ Radial Leaded Resettable Fuses ROHS Circuit Protection - Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110109 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 630 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers