Eaton Corporation Cartridge Fuses FNQ-20

Description
Eaton FNQ-20 Cartridge Fuse
Request a Quote Datasheet
Description
Eaton FNQ-20 Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 8511652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
8511652
Cartridge Fuses 8511652
Eaton FNQ-20 Cartridge Fuse

Eaton FNQ-20 Cartridge Fuse

Supplier's Site
Singapore, Singapore
20A 10000A Circuit Protection Fuse
139-FNQ-20
20A 10000A Circuit Protection Fuse 139-FNQ-20
TIME DELAY BLOW ELECTRIC FUSE, 20A, 500VAC, 10000A (IR), INLINE/HOLDER Product overview: FNQ-20 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 10000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 10000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FNQ-20 can be used for catalog matching and distributor lookup.

TIME DELAY BLOW ELECTRIC FUSE, 20A, 500VAC, 10000A (IR), INLINE/HOLDER Product overview: FNQ-20 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 10000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 10000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FNQ-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 283-2943-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-2943-ND
Electrical, Specialty Fuses 283-2943-ND
20A 500V AC DC Fuse Cartridge Holder

20A 500V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse;Cylinder;Time Lag;20A;Dims 0.4063x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;20A;Dims 0.4063x1.5";Fiberglass;Cartridge;500VAC
70151222
Fuse;Cylinder;Time Lag;20A;Dims 0.4063x1.5";Fiberglass;Cartridge;500VAC 70151222
Tron® Time-Delay Fuses Physical Size: 13⁄32" × 11⁄2" Construction: Fibre Tube UL Listed and CSA Certified

Tron® Time-Delay Fuses

  • Physical Size: 13⁄32" × 11⁄2"
  • Construction: Fibre Tube
  • UL Listed and CSA Certified
Supplier's Site
BUSS Fuses - FNQ-20 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
FNQ-20
BUSS Fuses FNQ-20
BUSS MIDGET FUSE

BUSS MIDGET FUSE

Supplier's Site
FNQ Series Time Delay 500 V 20 A ? 10.3 x 38.1 mm TRON? Cartridge Fuse - 232-FNQ-20 - Utmel Electronic Limited
Hong Kong, China
FNQ Series Time Delay 500 V 20 A ? 10.3 x 38.1 mm TRON? Cartridge Fuse
232-FNQ-20
FNQ Series Time Delay 500 V 20 A ? 10.3 x 38.1 mm TRON? Cartridge Fuse 232-FNQ-20
FNQ Series Time Delay 500 V 20 A ? 10.3 x 38.1 mm TRON? Cartridge Fuse

FNQ Series Time Delay 500 V 20 A ? 10.3 x 38.1 mm TRON? Cartridge Fuse

Supplier's Site
Fuse, 20A, 500V, Time Delay; Product Range Eaton Bussmann - 94F2204 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 20A, 500V, Time Delay; Product Range Eaton Bussmann
94F2204
Fuse, 20A, 500V, Time Delay; Product Range Eaton Bussmann 94F2204
FUSE, 20A, 500V, TIME DELAY; Product Range:FNQ Series; Fuse Current:20A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

FUSE, 20A, 500V, TIME DELAY; Product Range:FNQ Series; Fuse Current:20A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - FNQ-20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
FNQ-20
Circuit Protection - Electrical, Specialty Fuses FNQ-20
FUSE CARTRIDGE 20A 500VAC 5AG

FUSE CARTRIDGE 20A 500VAC 5AG

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Galco Industrial Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 8511652 139-FNQ-20 283-2943-ND 70151222 FNQ-20 232-FNQ-20 94F2204 FNQ-20
Product Name Cartridge Fuses 20A 10000A Circuit Protection Fuse Electrical, Specialty Fuses Fuse;Cylinder;Time Lag;20A;Dims 0.4063x1.5";Fiberglass;Cartridge;500VAC BUSS Fuses FNQ Series Time Delay 500 V 20 A ? 10.3 x 38.1 mm TRON? Cartridge Fuse Fuse, 20A, 500V, Time Delay; Product Range Eaton Bussmann Circuit Protection - Electrical, Specialty Fuses
Fuse Material Fibre Glass
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 500 volts 500 volts 500 volts 500 volts
Rated Current 20 amps 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110212 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 100 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details