TE Connectivity Through-Hole 4A 30V Circuit Protection Fuse RUEF400

Description
Radial PTC Resettable Fuse, 4A Hold, 30V, Through Hole Product overview: RUEF400 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 4A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Radial PTC Resettable Fuse, 4A Hold, 30V, Through Hole Product overview: RUEF400 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 4A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 4A 30V Circuit Protection Fuse
150-RUEF400
Through-Hole 4A 30V Circuit Protection Fuse 150-RUEF400
Radial PTC Resettable Fuse, 4A Hold, 30V, Through Hole Product overview: RUEF400 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 4A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF400 can be used for catalog matching and distributor lookup.

Radial PTC Resettable Fuse, 4A Hold, 30V, Through Hole Product overview: RUEF400 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 4A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RUEF400 - 1244696-RUEF400 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RUEF400
1244696-RUEF400
PTC Resettable Fuses - RUEF400 1244696-RUEF400
Manufacturer: Tyco Electronics Win Source Part Number: 1244696-RUEF400 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Safety, Industrial, Portable Devices

Manufacturer: Tyco Electronics
Win Source Part Number: 1244696-RUEF400
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Safety, Industrial, Portable Devices

Buy Now
LITTELFUSE - RUEF400 - POLYSWITCH, RADIAL, 4A - 785-RUEF400 - Utmel Electronic Limited
Hong Kong, China
LITTELFUSE - RUEF400 - POLYSWITCH, RADIAL, 4A
785-RUEF400
LITTELFUSE - RUEF400 - POLYSWITCH, RADIAL, 4A 785-RUEF400
LITTELFUSE - RUEF400 - POLYSWITCH, RADIAL, 4A

LITTELFUSE - RUEF400 - POLYSWITCH, RADIAL, 4A

Supplier's Site
Fuse;Resettable;4A;Dims 0.55x0.12x0.76
Fort Worth, TX, USA
Fuse;Resettable;4A;Dims 0.55x0.12x0.76";Epoxy Polymer;Radial;30VAC/VDC;PCB
70059840
Fuse;Resettable;4A;Dims 0.55x0.12x0.76";Epoxy Polymer;Radial;30VAC/VDC;PCB 70059840
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Balance of Voltage Rating 30 V and Hold Current Up to 9 A Benefits: Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features: Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings From 50 mA to 15 A Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TUV Fast Time-to-Trip Low Resistance Applications: Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today.

  • For Balance of Voltage Rating 30 V and Hold Current Up to 9 A
    Benefits:
  • Many Product Choices Give Engineers More Design Flexibility
  • Compatible with High-Volume Electronics Assembly
  • Assists in Meeting Regulatory Requirements
  • High Voltage Ratings Allow Use in New Applications
    Features:
  • Broadest Range of Radial-Leaded Resettable Devices Available in the Industry
  • Current Ratings From 50 mA to 15 A
  • Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications
  • Agency Recognition: UL, CSA, TUV
  • Fast Time-to-Trip
  • Low Resistance

    Applications:

  • Satellite Video Receivers
  • Industrial Controls
  • Transformers
  • Computer Motherboards
  • Modems
  • USB Hub, Ports and Peripherals
  • IEEE1394 Ports
  • CD-ROMs
  • Game Machines
  • Battery Packs
  • Phones
  • Fax Machines
  • Analog and Digital Line Cards
  • Printers
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses
Product Number 150-RUEF400 1244696-RUEF400 785-RUEF400 70059840
Product Name Through-Hole 4A 30V Circuit Protection Fuse PTC Resettable Fuses - RUEF400 LITTELFUSE - RUEF400 - POLYSWITCH, RADIAL, 4A Fuse;Resettable;4A;Dims 0.55x0.12x0.76";Epoxy Polymer;Radial;30VAC/VDC;PCB
Approvals / Standards RoHS RoHS; UL; CSA
Rated Voltage 30 volts 30 volts 30 volts
Fuse Material Polymer Epoxy Polymer
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002313101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 35 amps
View Details
Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRA -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 6000 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details