Win Source Part Number: 1361385-MFU0603FF025
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MFU
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.061" L x 0.033" W x 0.018" H (1.55mm x 0.85mm x 0.45mm)
ECCN: EAR99
Current Rating (Amps): 2.5 A
Voltage Rating - DC: 32 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 0.0157
Approval Agency: UL
DC Cold Resistance: 0.037 Ohms
Surface Mount Fuses 32V 2.5A Fast Act Product overview: MFU0603FF02500P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0603FF02500P1
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE, SMD, 2.5A, 0603, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, 0603 SMD, 2.5A; Fuse Current:2.5A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
FUSE BOARD MOUNT 2.5A 32VDC 0603
FUSE BOARD MOUNT 2.5A 32VDC 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361385-MFU0603FF02500P100 | 139-MFU0603FF02500P100 | MFU06032.50TR-ND | 89K7161 | 64T3614 | 878-MFU0603FF02500P100 | MFU0603FF02500P100 |
| Product Name | Circuit Protection - Fuses | SMD 32V 2.5A Circuit Protection Fuse | Fuses | Fuse, Smd, 2.5A, 0603, Fast Acting; Fuse Current Vishay | Fuse, 0603 Smd, 2.5A; Fuse Current Vishay | FUSE BOARD MOUNT 2.5A 32VDC 0603 | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | Surface Mount | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | |||
| Rated Current | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | |
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |