Vishay Intertechnology, Inc. Fuses MFU0805FF02000P100

Description
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Request a Quote Datasheet
Description
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - MFU08052.00DKR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - MFU08052.00TR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - MFU08052.00CT-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 32V 2.0A Circuit Protection Fuse
139-MFU0805FF02000P100
SMD 32V 2.0A Circuit Protection Fuse 139-MFU0805FF02000P100
Surface Mount Fuses 32V 2.0A Fast Act Very Quick Product overview: MFU0805FF02000P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 2.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 2.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF02000P1 00 can be used for catalog matching and distributor lookup.

Surface Mount Fuses 32V 2.0A Fast Act Very Quick Product overview: MFU0805FF02000P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 2.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 2.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF02000P100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses MFU0805FF02000P100
FUSE BOARD MOUNT 2A 32VDC 0805

FUSE BOARD MOUNT 2A 32VDC 0805

Supplier's Site
Fuse, Smd, 2A, 0805, Fast Acting, Full Reel; Fuse Current Vishay - 89K7175 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, 0805, Fast Acting, Full Reel; Fuse Current Vishay
89K7175
Fuse, Smd, 2A, 0805, Fast Acting, Full Reel; Fuse Current Vishay 89K7175
FUSE, SMD, 2A, 0805, FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MFU Series; External Depth:2mm RoHS Compliant: Yes

FUSE, SMD, 2A, 0805, FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MFU Series; External Depth:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 0805 Smd, 2A; Fuse Current Vishay - 64T3629 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0805 Smd, 2A; Fuse Current Vishay
64T3629
Fuse, 0805 Smd, 2A; Fuse Current Vishay 64T3629
FUSE, 0805 SMD, 2A; Fuse Current:2A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes

FUSE, 0805 SMD, 2A; Fuse Current:2A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes

Supplier's Site
Fuse, Very Fast Acting, 2A, 32Vdc, 0805; Fuse Current Vishay - 85AJ1038 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 2A, 32Vdc, 0805; Fuse Current Vishay
85AJ1038
Fuse, Very Fast Acting, 2A, 32Vdc, 0805; Fuse Current Vishay 85AJ1038
FUSE, VERY FAST ACTING, 2A, 32VDC, 0805; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0805 (2012 Metric); Product Range:MFU Series RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 2A, 32VDC, 0805; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0805 (2012 Metric); Product Range:MFU Series RoHS Compliant: Yes

Supplier's Site Datasheet
FUSE BOARD MOUNT 2A 32VDC 0805 - 878-MFU0805FF02000P100 - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MOUNT 2A 32VDC 0805
878-MFU0805FF02000P100
FUSE BOARD MOUNT 2A 32VDC 0805 878-MFU0805FF02000P100
FUSE BOARD MOUNT 2A 32VDC 0805

FUSE BOARD MOUNT 2A 32VDC 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number MFU08052.00DKR-ND 139-MFU0805FF02000P100 MFU0805FF02000P100 89K7175 64T3629 878-MFU0805FF02000P100
Product Name Fuses SMD 32V 2.0A Circuit Protection Fuse Circuit Protection - Fuses Fuse, Smd, 2A, 0805, Fast Acting, Full Reel; Fuse Current Vishay Fuse, 0805 Smd, 2A; Fuse Current Vishay FUSE BOARD MOUNT 2A 32VDC 0805
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards UL RoHS RoHS RoHS RoHS; UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data