Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
LITTELFUSE, INC.
L4004L3TP -- LITTELFUSE L4004L3TP TRIAC, 400V, 4A, TO220
Littelfuse, Inc.
LITTELFUSE L4004L3TP TRIAC, 400V, 4A, TO220
L4004L3TP
Description
LITTELFUSE L4004L3TP TRIAC, 400V, 4A, TO220
Utmel Electronic Limited
Done
Description
LITTELFUSE L4004L3TP TRIAC, 400V, 4A, TO220
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
LITTELFUSE L4004L3TP TRIAC, 400V, 4A, TO220
461-L4004L3TP
LITTELFUSE L4004L3TP TRIAC, 400V, 4A, TO220
461-L4004L3TP
LITTELFUSE L4004L3TP TRIAC, 400V, 4A, TO220
LITTELFUSE L4004L3TP TRIAC, 400V, 4A, TO220
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Fuses
Product Number
461-L4004L3TP
Product Name
LITTELFUSE L4004L3TP TRIAC, 400V, 4A, TO220
Mounting
Through Hole
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
International Fuse Time Lag 63mA
81412161
Specs
Fuse Material
Glass; Glass
Features
Time Lag
Operating Temperature
-25 to 70 C (-13 to 158 F)
View Details
Skyworks Solutions, Inc.
Fast Acting Over-molded Fuse
SKY87604-12
Specs
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.2500 amps
View Details
4
suppliers
Altech Corp.
Fuses
002625210
Specs
Rated Current
2 amps
View Details
BARTEC
Fuse fast acting
fuse-fast-acting-max-125-a-with-single-terminals
Specs
Operating Temperature
-40 to 10 C (-40 to 50 F)
Rated Voltage
250 volts
Rated Current
1.25 amps
View Details