Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
KINGBRIGHT CORPORATION
L-934YD -- KINGBRIGHT L-934YD 3MM YELLOW DIFFUSED 10MCD
Kingbright Corporation
Kingbright L-934YD 3mm Yellow Diffused 10mcd
L-934YD
Description
Kingbright L-934YD 3mm Yellow Diffused 10mcd
Utmel Electronic Limited
Done
Description
Kingbright L-934YD 3mm Yellow Diffused 10mcd
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
Kingbright L-934YD 3mm Yellow Diffused 10mcd
432-L-934YD
Kingbright L-934YD 3mm Yellow Diffused 10mcd
432-L-934YD
Kingbright L-934YD 3mm Yellow Diffused 10mcd
Kingbright L-934YD 3mm Yellow Diffused 10mcd
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Fuses
Product Number
432-L-934YD
Product Name
Kingbright L-934YD 3mm Yellow Diffused 10mcd
Approvals / Standards
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
CCF1N Anti-Surge Chip Fuses
Specs
Fuse Material
Ceramic
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
RoHS
View Details
SCHURTER Inc
Fuses
0001.2706.22
Specs
Fuse Type
Miniature
Approvals / Standards
VDE
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
4
suppliers
Altech Corp.
Fuses
002625302
Specs
Rated Voltage
700 volts
Rated Current
6 amps
View Details
WAGO
Fuse
282-458
Specs
Rated Voltage
240 volts
Rated Current
10 amps
View Details
3
suppliers