Fuzetec Technology Co., Ltd. Circuit Protection Fuse FRG400-16F

Description
RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRG400-16F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRG400-16F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRG400-16F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRG400-16F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
150-FRG400-16F
Circuit Protection Fuse 150-FRG400-16F
RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRG400-16F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRG400-16F can be used for catalog matching and distributor lookup.

RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRG400-16F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRG400-16F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361707-FRG400-16F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361707-FRG400-16F
Circuit Protection - PTC Resettable Fuses 1361707-FRG400-16F
Win Source Part Number: 1361707-FRG400-16F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRG Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm) Height - Seated (Max): 0.504" (12.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 4 A Voltage - Max: 16V Current - Trip (It): 6.8 A Time to Trip: 3.5 s Resistance - Initial (Ri) (Min): 20 mOhms Resistance - Post Trip (R1) (Max): 63 mOhms

Win Source Part Number: 1361707-FRG400-16F
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: RFE/Fuzetec
Series: FRG
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm)
Height - Seated (Max): 0.504" (12.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 100 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 4 A
Voltage - Max: 16V
Current - Trip (It): 6.8 A
Time to Trip: 3.5 s
Resistance - Initial (Ri) (Min): 20 mOhms
Resistance - Post Trip (R1) (Max): 63 mOhms

Buy Now Datasheet
16V 4A 100A 2.4W 6.8A 20mΩ 3.5s 63mΩ Radial Leaded Resettable Fuses ROHS - 16635-FRG400-16F - Utmel Electronic Limited
Hong Kong, China
16V 4A 100A 2.4W 6.8A 20mΩ 3.5s 63mΩ Radial Leaded Resettable Fuses ROHS
16635-FRG400-16F
16V 4A 100A 2.4W 6.8A 20mΩ 3.5s 63mΩ Radial Leaded Resettable Fuses ROHS 16635-FRG400-16F
16V 4A 100A 2.4W 6.8A 20mΩ 3.5s 63mΩ Radial Leaded Resettable Fuses ROHS

16V 4A 100A 2.4W 6.8A 20mΩ 3.5s 63mΩ Radial Leaded Resettable Fuses ROHS

Supplier's Site
Circuit Protection - PTC Resettable Fuses - FRG400-16F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
FRG400-16F
Circuit Protection - PTC Resettable Fuses FRG400-16F
RESETTABLE FUSE - PPTC RADIAL LE

RESETTABLE FUSE - PPTC RADIAL LE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-FRG400-16F 1361707-FRG400-16F 16635-FRG400-16F FRG400-16F
Product Name Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses 16V 4A 100A 2.4W 6.8A 20mΩ 3.5s 63mΩ Radial Leaded Resettable Fuses ROHS Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110482 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers