Littelfuse, Inc. 80A Circuit Protection Fuse LA70QS8022F

Description
FUSE CARTRIDGE 80A 690VAC/700VDC Product overview: LA70QS8022F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA70QS8022F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE CARTRIDGE 80A 690VAC/700VDC Product overview: LA70QS8022F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA70QS8022F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80A Circuit Protection Fuse
155-LA70QS8022F
80A Circuit Protection Fuse 155-LA70QS8022F
FUSE CARTRIDGE 80A 690VAC/700VDC Product overview: LA70QS8022F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA70QS8022F can be used for catalog matching and distributor lookup.

FUSE CARTRIDGE 80A 690VAC/700VDC Product overview: LA70QS8022F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA70QS8022F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - LA70QS8022F - 1010231-LA70QS8022F - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - LA70QS8022F
1010231-LA70QS8022F
Electrical, Specialty Fuses - LA70QS8022F 1010231-LA70QS8022F
Manufacturer: Littelfuse Inc. Win Source Part Number: 1010231-LA70QS8022F Packaging: Bulk Current Rating: 80A Fuse Type: Cartridge Voltage Rating - AC: 690V Voltage Rating - DC: 700V Response Time: Fast Breaking Capacity @ Rated Voltage: 200kA AC, 100kA DC Approvals: CSA, UR Applications: Electrical, Industrial Mounting: Bolt Mount Categories: Circuit Protection Status: Active Dimension: 0.866" Dia x 2.283" L (22.00mm x 58.00mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1010231-LA70QS8022F
Packaging: Bulk
Current Rating: 80A
Fuse Type: Cartridge
Voltage Rating - AC: 690V
Voltage Rating - DC: 700V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 200kA AC, 100kA DC
Approvals: CSA, UR
Applications: Electrical, Industrial
Mounting: Bolt Mount
Categories: Circuit Protection
Status: Active
Dimension: 0.866" Dia x 2.283" L (22.00mm x 58.00mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Electrical, Specialty Fuses - LA70QS8022F-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
LA70QS8022F-ND
Electrical, Specialty Fuses LA70QS8022F-ND
80A 690V AC 700V DC Fuse Cartridge Bolt Mount

80A 690V AC 700V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
LA70QS8022F
Circuit Protection - Electrical, Specialty Fuses LA70QS8022F
FUSE CARTRIDGE 80A 690VAC/700VDC

FUSE CARTRIDGE 80A 690VAC/700VDC

Supplier's Site
FUSE CARTRIDGE 80A 690VAC/700VDC - 461-LA70QS8022F - Utmel Electronic Limited
Hong Kong, China
FUSE CARTRIDGE 80A 690VAC/700VDC
461-LA70QS8022F
FUSE CARTRIDGE 80A 690VAC/700VDC 461-LA70QS8022F
FUSE CARTRIDGE 80A 690VAC/700VDC

FUSE CARTRIDGE 80A 690VAC/700VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 155-LA70QS8022F 1010231-LA70QS8022F LA70QS8022F-ND LA70QS8022F 461-LA70QS8022F
Product Name 80A Circuit Protection Fuse Electrical, Specialty Fuses - LA70QS8022F Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses FUSE CARTRIDGE 80A 690VAC/700VDC
Rated Voltage 700 volts 690 volts 690 volts 690 volts
Rated Current 80 amps 80 amps 80 amps 80 amps 80 amps
Mounting Bolt Mount Bolt Mount Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 004110442 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers