Fuzetec Technology Co., Ltd. Circuit Protection - PTC Resettable Fuses FRV016-240F

Description
Win Source Part Number: 1361718-FRV016-240F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRV Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.390" Dia (9.90mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 2 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 160 mA Voltage - Max: 240V (265V Int) Current - Trip (It): 370 mA Time to Trip: 15 s Resistance - Initial (Ri) (Min): 2.5 Ohms Resistance - Post Trip (R1) (Max): 7.8 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361718-FRV016-240F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRV Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.390" Dia (9.90mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 2 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 160 mA Voltage - Max: 240V (265V Int) Current - Trip (It): 370 mA Time to Trip: 15 s Resistance - Initial (Ri) (Min): 2.5 Ohms Resistance - Post Trip (R1) (Max): 7.8 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361718-FRV016-240F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361718-FRV016-240F
Circuit Protection - PTC Resettable Fuses 1361718-FRV016-240F
Win Source Part Number: 1361718-FRV016-240F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRV Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.390" Dia (9.90mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 2 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 160 mA Voltage - Max: 240V (265V Int) Current - Trip (It): 370 mA Time to Trip: 15 s Resistance - Initial (Ri) (Min): 2.5 Ohms Resistance - Post Trip (R1) (Max): 7.8 Ohms

Win Source Part Number: 1361718-FRV016-240F
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: RFE/Fuzetec
Series: FRV
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.390" Dia (9.90mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 2 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 160 mA
Voltage - Max: 240V (265V Int)
Current - Trip (It): 370 mA
Time to Trip: 15 s
Resistance - Initial (Ri) (Min): 2.5 Ohms
Resistance - Post Trip (R1) (Max): 7.8 Ohms

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-FRV016-240F
Circuit Protection Fuse 150-FRV016-240F
RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRV016-240F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRV016-240F can be used for catalog matching and distributor lookup.

RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRV016-240F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRV016-240F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - FRV016-240F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
FRV016-240F
Circuit Protection - PTC Resettable Fuses FRV016-240F
RESETTABLE FUSE - PPTC RADIAL LE

RESETTABLE FUSE - PPTC RADIAL LE

Supplier's Site
240V 160mA 2A 1.4W 370mA 2.5mΩ 15s 7.8Ω Radial Leaded Resettable Fuses ROHS - 16635-FRV016-240F - Utmel Electronic Limited
Hong Kong, China
240V 160mA 2A 1.4W 370mA 2.5mΩ 15s 7.8Ω Radial Leaded Resettable Fuses ROHS
16635-FRV016-240F
240V 160mA 2A 1.4W 370mA 2.5mΩ 15s 7.8Ω Radial Leaded Resettable Fuses ROHS 16635-FRV016-240F
240V 160mA 2A 1.4W 370mA 2.5mΩ 15s 7.8Ω Radial Leaded Resettable Fuses ROHS

240V 160mA 2A 1.4W 370mA 2.5mΩ 15s 7.8Ω Radial Leaded Resettable Fuses ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1361718-FRV016-240F 150-FRV016-240F FRV016-240F 16635-FRV016-240F
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses 240V 160mA 2A 1.4W 370mA 2.5mΩ 15s 7.8Ω Radial Leaded Resettable Fuses ROHS
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data