2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
2A 250VAC Time Delay Fuse, Radial, Through Hole Product overview: SR-5-2A-AP from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SR-5-2A-AP can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 2A 250VAC RADIAL
Electric Fuse, Time Delay Blow, 2A, 250VAC, 35A (IR), Through Hole, HALOGEN FREE AND ROHS COMPLIANT
FUSE, PCB, 2A, 250V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:250VAC; Product Range:SR-5 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-2572-3-ND | 139-SR-5-2A-AP | SR-5-2A-AP | 3283-SR-5-2A-AP | 63K6451 |
| Product Name | Fuses | Through-Hole 2A Circuit Protection Fuse | Circuit Protection - Fuses | Electric Fuse, Time Delay Blow, 2A, 250VAC, 35A (IR), Through Hole, HALOGEN FREE AND ROHS COMPLIANT | Fuse, Pcb, 2A, 250V, Time Delay; Fuse Current Eaton Bussmann |
| Mounting | Through Hole | Solderable (with leads) | |||
| Approvals / Standards | UL; VDE; SEMKO | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps |