Vishay Intertechnology, Inc. SMD 32V 0.5A Circuit Protection Fuse MFU0805FF00500P100

Description
Surface Mount Fuses 32V 0.5A Fast Act Very Quick Product overview: MFU0805FF00500P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 0.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 0.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF00500P1 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Surface Mount Fuses 32V 0.5A Fast Act Very Quick Product overview: MFU0805FF00500P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 0.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 0.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF00500P1 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 32V 0.5A Circuit Protection Fuse
139-MFU0805FF00500P100
SMD 32V 0.5A Circuit Protection Fuse 139-MFU0805FF00500P100
Surface Mount Fuses 32V 0.5A Fast Act Very Quick Product overview: MFU0805FF00500P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 0.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 0.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF00500P1 00 can be used for catalog matching and distributor lookup.

Surface Mount Fuses 32V 0.5A Fast Act Very Quick Product overview: MFU0805FF00500P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 0.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 0.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF00500P100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361410-MFU0805FF00500P100 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361410-MFU0805FF00500P100
Circuit Protection - Fuses 1361410-MFU0805FF00500P100
Win Source Part Number: 1361410-MFU0805FF005 00P100 Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MFU Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8536.10.0040 Size / Dimension: 0.079" L x 0.049" W x 0.018" H (2.00mm x 1.25mm x 0.45mm) ECCN: EAR99 Current Rating (Amps): 500 mA Voltage Rating - DC: 32 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I²t: 0.0009 Approval Agency: UL DC Cold Resistance: 0.57 Ohms

Win Source Part Number: 1361410-MFU0805FF00500P100
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MFU
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.079" L x 0.049" W x 0.018" H (2.00mm x 1.25mm x 0.45mm)
ECCN: EAR99
Current Rating (Amps): 500 mA
Voltage Rating - DC: 32 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 0.0009
Approval Agency: UL
DC Cold Resistance: 0.57 Ohms

Buy Now Datasheet
Fuses - 749-MFU0805FF00500P100CT-ND - DigiKey
Thief River Falls, MN, United States
500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - 749-MFU0805FF00500P100DKR-ND - DigiKey
Thief River Falls, MN, United States
500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - 749-MFU0805FF00500P100TR-ND - DigiKey
Thief River Falls, MN, United States
500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
FUSE BOARD MNT 500MA 32VDC 0805 - 878-MFU0805FF00500P100 - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 500MA 32VDC 0805
878-MFU0805FF00500P100
FUSE BOARD MNT 500MA 32VDC 0805 878-MFU0805FF00500P100
FUSE BOARD MNT 500MA 32VDC 0805

FUSE BOARD MNT 500MA 32VDC 0805

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - MFU0805FF00500P100 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
MFU0805FF00500P100
TVS/Fuse/Board Level Protection >> Fuses MFU0805FF00500P100
50A 500mA 32V 0805 Fuses ROHS

50A 500mA 32V 0805 Fuses ROHS

Supplier's Site Datasheet
Fuse, Smd, 0.5A, Very Fast Acting, 0805; Fuse Current Vishay - 61AC6093 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.5A, Very Fast Acting, 0805; Fuse Current Vishay
61AC6093
Fuse, Smd, 0.5A, Very Fast Acting, 0805; Fuse Current Vishay 61AC6093
FUSE, SMD, 0.5A, VERY FAST ACTING, 0805; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0805; Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 0.5A, VERY FAST ACTING, 0805; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0805; Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses MFU0805FF00500P100
FUSE BOARD MNT 500MA 32VDC 0805

FUSE BOARD MNT 500MA 32VDC 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-MFU0805FF00500P100 1361410-MFU0805FF00500P100 749-MFU0805FF00500P100CT-ND 878-MFU0805FF00500P100 MFU0805FF00500P100 61AC6093 MFU0805FF00500P100
Product Name SMD 32V 0.5A Circuit Protection Fuse Circuit Protection - Fuses Fuses FUSE BOARD MNT 500MA 32VDC 0805 TVS/Fuse/Board Level Protection >> Fuses Fuse, Smd, 0.5A, Very Fast Acting, 0805; Fuse Current Vishay Circuit Protection - Fuses
Approvals / Standards RoHS UL RoHS; UL RoHS RoHS
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Mounting Surface Mount Solderable (Surface Mount Technology) Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts 32 volts 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data