Vishay Intertechnology, Inc. Fuses MFU1206FF05000P100

Description
5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - MFU12065.00CT-ND - DigiKey
Thief River Falls, MN, United States
5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - MFU12065.00DKR-ND - DigiKey
Thief River Falls, MN, United States
5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - MFU12065.00TR-ND - DigiKey
Thief River Falls, MN, United States
5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, Smd, 5A, 1206, Fast Acting; Fuse Current Vishay - 89K7196 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 5A, 1206, Fast Acting; Fuse Current Vishay
89K7196
Fuse, Smd, 5A, 1206, Fast Acting; Fuse Current Vishay 89K7196
FUSE, SMD, 5A, 1206, FAST ACTING; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 5A, 1206, FAST ACTING; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse; Chip; Very Fast Acting; 5A; Sz 1206; Dims 3.2x1.6x0.55mm; Ceramic; SMT; 63VDC; PCB - 878-MFU1206FF05000P100 - Utmel Electronic Limited
Hong Kong, China
Fuse; Chip; Very Fast Acting; 5A; Sz 1206; Dims 3.2x1.6x0.55mm; Ceramic; SMT; 63VDC; PCB
878-MFU1206FF05000P100
Fuse; Chip; Very Fast Acting; 5A; Sz 1206; Dims 3.2x1.6x0.55mm; Ceramic; SMT; 63VDC; PCB 878-MFU1206FF05000P100
Fuse; Chip; Very Fast Acting; 5A; Sz 1206; Dims 3.2x1.6x0.55mm; Ceramic; SMT; 63VDC; PCB

Fuse; Chip; Very Fast Acting; 5A; Sz 1206; Dims 3.2x1.6x0.55mm; Ceramic; SMT; 63VDC; PCB

Supplier's Site
Circuit Protection - Fuses MFU1206FF05000P100
FUSE BOARD MOUNT 5A 63VDC 1206

FUSE BOARD MOUNT 5A 63VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number MFU12065.00CT-ND 89K7196 878-MFU1206FF05000P100 MFU1206FF05000P100
Product Name Fuses Fuse, Smd, 5A, 1206, Fast Acting; Fuse Current Vishay Fuse; Chip; Very Fast Acting; 5A; Sz 1206; Dims 3.2x1.6x0.55mm; Ceramic; SMT; 63VDC; PCB Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards UL RoHS RoHS; UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data