Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
FUSE BOARD MOUNT 1A 63VDC 0805
FUSE BOARD MOUNT 1A 63VDC 0805
| Richardson RFPD | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F0805B1R00FSTR | 478-F0805B1R00FSTR-ND | 7076815 | 7076815P | F0805B1R00FSTR | 66-F0805B1R00FSTR |
| Product Name | High Speed Fuse | Fuses | Non Resettable Fuses | Non Resettable Fuses | Circuit Protection - Fuses | FUSE BOARD MOUNT 1A 63VDC 0805 |
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | Surface Mount | |||
| Rated Voltage | 63 volts | 63 volts | 63 volts | 63 volts | 63 volts | |
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Interrupt Rating | High | |||||
| Fuse Type | PC Board |