Eaton Corporation BUSS UL Class CC FNQ-R-8

Description
Fuse, 8A, 600V, TT, CLASS CC,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUSS UL Class CC - FNQ-R-8 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS UL Class CC
FNQ-R-8
BUSS UL Class CC FNQ-R-8
Fuse, 8A, 600V, TT, CLASS CC,

Fuse, 8A, 600V, TT, CLASS CC,

Supplier's Site
Electric Fuse, Time Delay Blow, 8A, 600VAC, 200000A (IR), Supplemental, Inline/holder, - 3283-FNQ-R-8 - Utmel Electronic Limited
Hong Kong, China
Electric Fuse, Time Delay Blow, 8A, 600VAC, 200000A (IR), Supplemental, Inline/holder,
3283-FNQ-R-8
Electric Fuse, Time Delay Blow, 8A, 600VAC, 200000A (IR), Supplemental, Inline/holder, 3283-FNQ-R-8
Electric Fuse, Time Delay Blow, 8A, 600VAC, 200000A (IR), Supplemental, Inline/holder,

Electric Fuse, Time Delay Blow, 8A, 600VAC, 200000A (IR), Supplemental, Inline/holder,

Supplier's Site
 - 8548907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings. Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems. Current Rating = 8A Voltage Rating = 600V ac Fuse Speed = T Fuse Size = 10 x 38mm Diameter = 10.3mm Overall Length = 38.1mm

Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings.
Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems.
Current Rating = 8A
Voltage Rating = 600V ac
Fuse Speed = T
Fuse Size = 10 x 38mm
Diameter = 10.3mm
Overall Length = 38.1mm

Supplier's Site
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-3067-ND
Electrical, Specialty Fuses 283-3067-ND
8A 600V AC DC Fuse Cartridge Holder

8A 600V AC DC Fuse Cartridge Holder

Supplier's Site Datasheet
Electrical, Specialty Fuses - FNQ-R-8 - 1174930-FNQ-R-8 - Win Source Electronics
Yishun, Singapore
Electrical, Specialty Fuses - FNQ-R-8
1174930-FNQ-R-8
Electrical, Specialty Fuses - FNQ-R-8 1174930-FNQ-R-8
Manufacturer: Eaton - Bussmann Electrical Division Win Source Part Number: 1174930-FNQ-R-8 Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Response Time: Slow Blow Approvals: CE, CSA, UL Applications: Electrical, Industrial Class: CC Categories: Circuit Protection Manufacturer Homepage: www.cooperbussmann.c om Manufacturer Package: 5AG, 10mm x 38.1mm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Safety Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Current Rating (Amps): 8A Breaking Capacity at Rated Voltage: 200kA

Manufacturer: Eaton - Bussmann Electrical Division
Win Source Part Number: 1174930-FNQ-R-8
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Response Time: Slow Blow
Approvals: CE, CSA, UL
Applications: Electrical, Industrial
Class: CC
Categories: Circuit Protection
Manufacturer Homepage: www.cooperbussmann.com
Manufacturer Package: 5AG, 10mm x 38.1mm
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Safety
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Current Rating (Amps): 8A
Breaking Capacity at Rated Voltage: 200kA

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - FNQ-R-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
FNQ-R-8
Circuit Protection - Electrical, Specialty Fuses FNQ-R-8
FUSE CARTRIDGE 8A 600VAC 5AG

FUSE CARTRIDGE 8A 600VAC 5AG

Supplier's Site
Fuse;Cylinder;Time Lag;8A;Class CC;Dims0.41x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;8A;Class CC;Dims0.41x1.5";Melamine;Cartridge;600VAC
70150132
Fuse;Cylinder;Time Lag;8A;Class CC;Dims0.41x1.5";Melamine;Cartridge;600VAC 70150132
CC-TRON® Time-Delay Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents. Features Rejection Type Style High Inrush Time-Delay: FNQ-R Fuses Provide Significantly More Time-Delay Protection Than the Standard UL Minimum Specification Material: Melamine Tube, Nickel-Plated Brass End Caps Physical Size: 13⁄32" × 11⁄2" Ampere rating: 1⁄4 to 30 A Interrupt Rating: 200,000 A RMS Sym. Voltage Rating: 600 VAC

CC-TRON® Time-Delay Fuses
The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents.
Features

  • Rejection Type Style
  • High Inrush Time-Delay: FNQ-R Fuses Provide Significantly More Time-Delay Protection Than the Standard UL Minimum Specification
  • Material: Melamine Tube, Nickel-Plated Brass End Caps
  • Physical Size: 13⁄32" × 11⁄2"
  • Ampere rating: 1⁄4 to 30 A
  • Interrupt Rating: 200,000 A RMS Sym.
  • Voltage Rating: 600 VAC
Supplier's Site
Fuse, 8A, 600V, Time Delay; Product Range Eaton Bussmann - 29M9934 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 8A, 600V, Time Delay; Product Range Eaton Bussmann
29M9934
Fuse, 8A, 600V, Time Delay; Product Range Eaton Bussmann 29M9934
FUSE, 8A, 600V, TIME DELAY; Product Range:CC-TRON Series; Fuse Current:8A; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

FUSE, 8A, 600V, TIME DELAY; Product Range:CC-TRON Series; Fuse Current:8A; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Utmel Electronic Limited RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number FNQ-R-8 3283-FNQ-R-8 8548907 283-3067-ND 1174930-FNQ-R-8 FNQ-R-8 70150132 29M9934
Product Name BUSS UL Class CC Electric Fuse, Time Delay Blow, 8A, 600VAC, 200000A (IR), Supplemental, Inline/holder, Electrical, Specialty Fuses Electrical, Specialty Fuses - FNQ-R-8 Circuit Protection - Electrical, Specialty Fuses Fuse;Cylinder;Time Lag;8A;Class CC;Dims0.41x1.5";Melamine;Cartridge;600VAC Fuse, 8A, 600V, Time Delay; Product Range Eaton Bussmann
Rated Voltage 600 volts 600 volts 600 volts 600 volts 600 volts
Rated Current 8 amps 8 amps 8 amps 8 amps 8 amps 8 amps
Approvals / Standards UL; CSA RoHS
Rated Breaking Capacity 200000 amps 200000 amps 200000 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 2A - 813GMA-2 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
NH Knife Blade Line Protection Fuses - 1250NH4GL - Altech Corp.
Specs
Fuse Type Blade
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse - 0224004. - Littelfuse, Inc.
Specs
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass
Mounting Solderable (with leads)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
4 suppliers