3A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
FUSE, SMD, 3A, 1206, FAST ACTING; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:Accu-Guard Series; External Depth:3.1mm RoHS Compliant: No
FUSE BOARD MOUNT 3A 63VDC 1206
FUSE BOARD MOUNT 3A 63VDC 1206
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 478-12901-2-ND | F1206B3R00FWTR | 05H4220 | F1206B3R00FWTR | 66-F1206B3R00FWTR |
| Product Name | Fuses | High Speed Fuse | Fuse, Smd, 3A, 1206, Fast Acting; Fuse Current Kyocera Avx | Circuit Protection - Fuses | FUSE BOARD MOUNT 3A 63VDC 1206 |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | Surface Mount | ||
| Approvals / Standards | UL | UL | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |