Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
LITTELFUSE, INC.
L4004V3TP -- LITTELFUSE L4004V3TP TRIAC, 400 V, 1.3 V, TO-251, 33 A
Littelfuse, Inc.
LITTELFUSE L4004V3TP Triac, 400 V, 1.3 V, TO-251, 33 A
L4004V3TP
Description
LITTELFUSE L4004V3TP Triac, 400 V, 1.3 V, TO-251, 33 A
Utmel Electronic Limited
Done
Description
LITTELFUSE L4004V3TP Triac, 400 V, 1.3 V, TO-251, 33 A
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
LITTELFUSE L4004V3TP Triac, 400 V, 1.3 V, TO-251, 33 A
461-L4004V3TP
LITTELFUSE L4004V3TP Triac, 400 V, 1.3 V, TO-251, 33 A
461-L4004V3TP
LITTELFUSE L4004V3TP Triac, 400 V, 1.3 V, TO-251, 33 A
LITTELFUSE L4004V3TP Triac, 400 V, 1.3 V, TO-251, 33 A
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Fuses
Product Number
461-L4004V3TP
Product Name
LITTELFUSE L4004V3TP Triac, 400 V, 1.3 V, TO-251, 33 A
Mounting
Through Hole
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
North American Fuse Time Delay 10A
813MDA-10
Specs
Fuse Material
Ceramic; Brass,Ceramic
Operating Temperature
70 C (158 F)
Rated Voltage
250 volts
View Details
Altech Corp.
Fuses
002625035
Specs
Rated Voltage
900 volts
Rated Current
25 amps
View Details
VICFUSE
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA25S
Specs
Approvals / Standards
RoHS
Rated Voltage
220 volts
Rated Current
400 amps
View Details
KOA Speer Electronics, Inc.
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses
Specs
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
RoHS
Rated Current
0.4000 amps
View Details